Alpha & Omega Semiconductor, Ltd. 1350V 40A 340W IGBT Transistor AOK20B135D1

Description
IGBT 1350V 40A 340W TO-247 Product overview: AOK20B135D1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1350V, 40A, 340W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1350V, 40A, 340W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK20B135D1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 1350V 40A 340W TO-247 Product overview: AOK20B135D1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1350V, 40A, 340W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1350V, 40A, 340W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK20B135D1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1350V 40A 340W IGBT Transistor
279-AOK20B135D1
1350V 40A 340W IGBT Transistor 279-AOK20B135D1
IGBT 1350V 40A 340W TO-247 Product overview: AOK20B135D1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1350V, 40A, 340W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1350V, 40A, 340W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK20B135D1 can be used for catalog matching and distributor lookup.

IGBT 1350V 40A 340W TO-247 Product overview: AOK20B135D1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1350V, 40A, 340W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1350V, 40A, 340W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK20B135D1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 785-1687-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
785-1687-5-ND
Single IGBTs 785-1687-5-ND
IGBT 1350V 40A 340W Through Hole TO-247

IGBT 1350V 40A 340W Through Hole TO-247

Buy Now Datasheet
IGBTs - Single - AOK20B135D1 - 1016965-AOK20B135D1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - AOK20B135D1
1016965-AOK20B135D1
IGBTs - Single - AOK20B135D1 1016965-AOK20B135D1
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016965-AOK20B135D1 Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 66nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247 Maximum Current Collector: 40A VCEO Maximum Collector-Emitter Breakdown Voltage: 1350V Maximum Power Dissipation: 340W Pulsed Collector Current: 80A Collector-emitter saturation voltage(Max): 1.8V @ 15V, 20A Total Switching Energy(Ets): 1.05mJ (off) Turn-on and Turn-off delay time: -/156ns Testing Conditions: 600V, 20A, 15 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016965-AOK20B135D1
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Gate Charge: 66nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247
Maximum Current Collector: 40A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1350V
Maximum Power Dissipation: 340W
Pulsed Collector Current: 80A
Collector-emitter saturation voltage(Max): 1.8V @ 15V, 20A
Total Switching Energy(Ets): 1.05mJ (off)
Turn-on and Turn-off delay time: -/156ns
Testing Conditions: 600V, 20A, 15 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - AOK20B135D1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
AOK20B135D1
Discrete Semiconductor Products - Transistors - IGBTs AOK20B135D1
IGBT 1350V 40A 340W TO-247

IGBT 1350V 40A 340W TO-247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-AOK20B135D1 785-1687-5-ND 1016965-AOK20B135D1 AOK20B135D1
Product Name 1350V 40A 340W IGBT Transistor Single IGBTs IGBTs - Single - AOK20B135D1 Discrete Semiconductor Products - Transistors - IGBTs
PD 340 milliwatts 340000 milliwatts
Unlock Full Specs
to access all available technical data