Alpha & Omega Semiconductor, Ltd. IGBTs - Single - AOK20B120E2 AOK20B120E2

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861059-AOK20B120E2 Series: Alpha IGBT™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT - 1200 V 40 A 250 W Through Hole TO-247 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: AOK20 Categories: Discrete Semiconductor Products Case / Package: TO-247 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861059-AOK20B120E2 Series: Alpha IGBT™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT - 1200 V 40 A 250 W Through Hole TO-247 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: AOK20 Categories: Discrete Semiconductor Products Case / Package: TO-247 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - AOK20B120E2 - 861059-AOK20B120E2 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - AOK20B120E2
861059-AOK20B120E2
IGBTs - Single - AOK20B120E2 861059-AOK20B120E2
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861059-AOK20B120E2 Series: Alpha IGBT™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT - 1200 V 40 A 250 W Through Hole TO-247 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: AOK20 Categories: Discrete Semiconductor Products Case / Package: TO-247 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861059-AOK20B120E2
Series: Alpha IGBT™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT - 1200 V 40 A 250 W Through Hole TO-247
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: AOK20
Categories: Discrete Semiconductor Products
Case / Package: TO-247
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
1200V 20A IGBT Transistor
279-AOK20B120E2
1200V 20A IGBT Transistor 279-AOK20B120E2
IGBT 1200V 20A TO-247 Product overview: AOK20B120E2 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 20A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK20B120E2 can be used for catalog matching and distributor lookup.

IGBT 1200V 20A TO-247 Product overview: AOK20B120E2 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 20A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK20B120E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - AOK20B120E2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
AOK20B120E2-ND
Single IGBTs AOK20B120E2-ND
IGBT 1200V 40A 250W Through Hole TO-247

IGBT 1200V 40A 250W Through Hole TO-247

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs - Single
AOK20B120E2
Discrete Semiconductor Products - Transistors - IGBTs - Single AOK20B120E2
Discrete Semiconductor Products - Transistors - IGBTs - Single

Discrete Semiconductor Products - Transistors - IGBTs - Single

Supplier's Site
IGBT 1200V 20A TO-247 - 62-AOK20B120E2 - Utmel Electronic Limited
Hong Kong, China
IGBT 1200V 20A TO-247
62-AOK20B120E2
IGBT 1200V 20A TO-247 62-AOK20B120E2
IGBT 1200V 20A TO-247

IGBT 1200V 20A TO-247

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 861059-AOK20B120E2 279-AOK20B120E2 AOK20B120E2-ND AOK20B120E2 62-AOK20B120E2
Product Name IGBTs - Single - AOK20B120E2 1200V 20A IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single IGBT 1200V 20A TO-247
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data