Alpha & Omega Semiconductor, Ltd. IGBTs - Single - AOK20B120E1 AOK20B120E1

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144944-AOK20B120E1 Series: Alpha IGBT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-247-3 Power - Max: 333W Current - Collector Pulsed (Icm): 80A Switching Energy: 830μJ (off) Input Type: Standard Gate Charge: 60.5nC Td (on/off) @ 25°C: -/134ns Test Condition: 600V, 20A, 15 Ohm, 15V Family Name: AOK20B120E1 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.aosmd.com Manufacturer Package: TO-247 Current - Collector (Ic) (Maximum): 40A Voltage - Collector Emitter Breakdown (Maximum): 1200V Vce(on) (Maximum) @ Vge, Ic: 2.1V @ 15V, 20A Alternative Parts (Cross-Reference): RJH1CD6DPQ-E0-T2; IRG8P25N120KD-EPbF; IRG7PH28UD1MPbF; Introduction Date: April 21, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144944-AOK20B120E1 Series: Alpha IGBT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-247-3 Power - Max: 333W Current - Collector Pulsed (Icm): 80A Switching Energy: 830μJ (off) Input Type: Standard Gate Charge: 60.5nC Td (on/off) @ 25°C: -/134ns Test Condition: 600V, 20A, 15 Ohm, 15V Family Name: AOK20B120E1 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.aosmd.com Manufacturer Package: TO-247 Current - Collector (Ic) (Maximum): 40A Voltage - Collector Emitter Breakdown (Maximum): 1200V Vce(on) (Maximum) @ Vge, Ic: 2.1V @ 15V, 20A Alternative Parts (Cross-Reference): RJH1CD6DPQ-E0-T2; IRG8P25N120KD-EPbF; IRG7PH28UD1MPbF; Introduction Date: April 21, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - AOK20B120E1 - 1144944-AOK20B120E1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - AOK20B120E1
1144944-AOK20B120E1
IGBTs - Single - AOK20B120E1 1144944-AOK20B120E1
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144944-AOK20B120E1 Series: Alpha IGBT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-247-3 Power - Max: 333W Current - Collector Pulsed (Icm): 80A Switching Energy: 830μJ (off) Input Type: Standard Gate Charge: 60.5nC Td (on/off) @ 25°C: -/134ns Test Condition: 600V, 20A, 15 Ohm, 15V Family Name: AOK20B120E1 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.aosmd.com Manufacturer Package: TO-247 Current - Collector (Ic) (Maximum): 40A Voltage - Collector Emitter Breakdown (Maximum): 1200V Vce(on) (Maximum) @ Vge, Ic: 2.1V @ 15V, 20A Alternative Parts (Cross-Reference): RJH1CD6DPQ-E0-T2; IRG8P25N120KD-EPbF; IRG7PH28UD1MPbF; Introduction Date: April 21, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144944-AOK20B120E1
Series: Alpha IGBT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-247-3
Power - Max: 333W
Current - Collector Pulsed (Icm): 80A
Switching Energy: 830μJ (off)
Input Type: Standard
Gate Charge: 60.5nC
Td (on/off) @ 25°C: -/134ns
Test Condition: 600V, 20A, 15 Ohm, 15V
Family Name: AOK20B120E1
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: TO-247
Current - Collector (Ic) (Maximum): 40A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Vce(on) (Maximum) @ Vge, Ic: 2.1V @ 15V, 20A
Alternative Parts (Cross-Reference): RJH1CD6DPQ-E0-T2; IRG8P25N120KD-EPbF; IRG7PH28UD1MPbF;
Introduction Date: April 21, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1200V 20A IGBT Transistor
279-AOK20B120E1
1200V 20A IGBT Transistor 279-AOK20B120E1
IGBT 1200V 20A TO247 Product overview: AOK20B120E1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 20A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK20B120E1 can be used for catalog matching and distributor lookup.

IGBT 1200V 20A TO247 Product overview: AOK20B120E1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 20A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK20B120E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 785-1750-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
785-1750-ND
Single IGBTs 785-1750-ND
IGBT 1200V 40A 333W Through Hole TO-247

IGBT 1200V 40A 333W Through Hole TO-247

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - AOK20B120E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
AOK20B120E1
Discrete Semiconductor Products - Transistors - IGBTs AOK20B120E1
IGBT 1200V 20A TO247

IGBT 1200V 20A TO247

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1144944-AOK20B120E1 279-AOK20B120E1 785-1750-ND AOK20B120E1
Product Name IGBTs - Single - AOK20B120E1 1200V 20A IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
Package Type TO-247; SOT3 Tube TO-247; TO-247-3
Unlock Full Specs
to access all available technical data