Alpha & Omega Semiconductor, Ltd. 1200V 20A IGBT Transistor AOK20B120D1

Description
IGBT 1200V 20A TO-247 Product overview: AOK20B120D1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 20A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK20B120D1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 1200V 20A TO-247 Product overview: AOK20B120D1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 20A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK20B120D1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 20A IGBT Transistor
279-AOK20B120D1
1200V 20A IGBT Transistor 279-AOK20B120D1
IGBT 1200V 20A TO-247 Product overview: AOK20B120D1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 20A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK20B120D1 can be used for catalog matching and distributor lookup.

IGBT 1200V 20A TO-247 Product overview: AOK20B120D1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 20A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK20B120D1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - AOK20B120D1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
AOK20B120D1-ND
Single IGBTs AOK20B120D1-ND
IGBT 1200V 40A 340W Through Hole TO-247

IGBT 1200V 40A 340W Through Hole TO-247

Buy Now Datasheet
IGBTs - Single - AOK20B120D1 - 1144943-AOK20B120D1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - AOK20B120D1
1144943-AOK20B120D1
IGBTs - Single - AOK20B120D1 1144943-AOK20B120D1
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144943-AOK20B120D1 Mounting Style: Through Hole Current - Collector Pulsed (Icm): 80A Switching Energy: 940μJ (off) Input Type: Standard Gate Charge: 67.5nC Test Condition: 600V, 20A, 15Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-247 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.aosmd.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 40A Voltage - Collector Emitter Breakdown (Maximum): 1200V Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 240 MSL Level: 1 (Unlimited) Maximum Power: 340W Vce(on) (Maximum) at Vge, Ic: 1.8V at 15V, 20A Td (on/off) at 25°C: -/152ns

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144943-AOK20B120D1
Mounting Style: Through Hole
Current - Collector Pulsed (Icm): 80A
Switching Energy: 940μJ (off)
Input Type: Standard
Gate Charge: 67.5nC
Test Condition: 600V, 20A, 15Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 40A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 240
MSL Level: 1 (Unlimited)
Maximum Power: 340W
Vce(on) (Maximum) at Vge, Ic: 1.8V at 15V, 20A
Td (on/off) at 25°C: -/152ns

Buy Now
Discrete Semiconductor Products - Transistors - IGBTs - AOK20B120D1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
AOK20B120D1
Discrete Semiconductor Products - Transistors - IGBTs AOK20B120D1
IGBT 1200V 20A TO-247

IGBT 1200V 20A TO-247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-AOK20B120D1 AOK20B120D1-ND 1144943-AOK20B120D1 AOK20B120D1
Product Name 1200V 20A IGBT Transistor Single IGBTs IGBTs - Single - AOK20B120D1 Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data