AOK150V120X2Q is a 1200 V silicon carbide power MOSFET in a TO-247-3L package, designed for automotive inverters, xEV chargers, and EVSE applications. It has a typical on-resistance of 150 mΩ at 25°C, a pulsed drain current of 40 A, and a single-pulsed avalanche energy of 180 mJ. The device is AEC-Q101 qualified and 100% UIS tested. Thermal resistance from junction to case is 1.3 °C/W, and junction and storage temperature range is -55 to 175 °C. Gate-source voltage is rated for continuous operation between -5 V and +15 V. Reverse recovery charge is 87.5 nC. The package dimensions and pin configuration conform to standard TO-247-3L footprint.
1200V SILICON CARBIDE MOSFET
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 785-AOK150V120X2Q-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |