AOK095A60FD is a 600V N-channel power MOSFET in a TO-247 package, designed for PWM stages in server, telecom, industrial, UPS, and solar inverter applications. It has a maximum drain-source voltage of 600V, a continuous drain current of 30A at 25°C, and a pulsed drain current of 120A. The device features a typical on-resistance of 0.095Ω at 19A and 10V gate drive, with a total gate charge of 83nC and a single-pulsed avalanche energy rating of 480mJ. It is 100% UIS and Rg tested, with a junction temperature range of -55°C to 150°C. The TO-247 package has a junction-to-case thermal resistance of 0.51°C/W and a case-to-sink thermal resistance of 0.5°C/W. The part meets RoHS standards and is rated for 100V/ns dv/dt ruggedness and 20V/ns peak diode recovery dv/dt.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 785-AOK095A60FD-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |