AOK015V75X2Q is a 750 V silicon carbide power MOSFET in a TO-247-3L package, designed for automotive applications such as EV chargers, motor drives, and inverters. It has a typical on-resistance of 15 mΩ at 25°C, a pulsed drain current of 200 A, and a maximum junction temperature of 175°C. The device is AEC-Q101 qualified and 100% UIS tested. Thermal resistance from junction to case is 0.48 °C/W, and junction-to-ambient is 40 °C/W in still air. It features a gate charge of 152 nC, reverse recovery charge of 238 nC, and single-pulsed avalanche energy of 1.8 J.
750V SILICON CARBIDE MOSFET
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 785-AOK015V75X2Q-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |