Alpha & Omega Semiconductor, Ltd. 100V 5A 32A MOSFET Transistor AOI482

Description
MOSFET N-CH 100V 5A/32A TO251A Product overview: AOI482 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5A, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOI482 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 5A/32A TO251A Product overview: AOI482 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5A, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOI482 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 5A 32A MOSFET Transistor
278-AOI482
100V 5A 32A MOSFET Transistor 278-AOI482
MOSFET N-CH 100V 5A/32A TO251A Product overview: AOI482 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5A, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOI482 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 5A/32A TO251A Product overview: AOI482 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5A, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOI482 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - AOI482-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AOI482-ND
Single FETs, MOSFETs AOI482-ND
N-Channel 100V 5A (Ta), 32A (Tc) 2.5W (Ta), 100W (Tc) Through Hole TO-251A

N-Channel 100V 5A (Ta), 32A (Tc) 2.5W (Ta), 100W (Tc) Through Hole TO-251A

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOI482 - 078158-AOI482 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOI482
078158-AOI482
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOI482 078158-AOI482
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 078158-AOI482 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 100W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-251A Dimension: TO-251-3 Stub Leads, IPak Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 5A (Ta), 32A (Tc) Gate-Source Threshold Voltage: 2.7V @ 250μA Max Gate Charge: 44nC @ 10V Max Input Capacitance: 2000pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 37 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 078158-AOI482
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 100W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-251A
Dimension: TO-251-3 Stub Leads, IPak
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 5A (Ta), 32A (Tc)
Gate-Source Threshold Voltage: 2.7V @ 250μA
Max Gate Charge: 44nC @ 10V
Max Input Capacitance: 2000pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 37 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOI482 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOI482
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOI482
MOSFET N-CH 100V 5A/32A TO251A

MOSFET N-CH 100V 5A/32A TO251A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-AOI482 AOI482-ND 078158-AOI482 AOI482
Product Name 100V 5A 32A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOI482 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2500 milliwatts 2500 to 100000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube TO-251-3 Stub Leads, IPAK SOT3; TO-251A TO-251-3 Stub Leads, IPak
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
650V 85A TO220 MOSFET Transistor - 278-UF3C065030T3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 441 milliwatts
View Details
4 suppliers