Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOI442 AOI442

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 078156-AOI442 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.1W (Ta), 60W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-251A Dimension: TO-251-3 Stub Leads, IPak Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 7A (Ta), 37A (Tc) Gate-Source Threshold Voltage: 2.7V @ 250μA Max Gate Charge: 68nC @ 10V Max Input Capacitance: 2300pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 20 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 078156-AOI442 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.1W (Ta), 60W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-251A Dimension: TO-251-3 Stub Leads, IPak Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 7A (Ta), 37A (Tc) Gate-Source Threshold Voltage: 2.7V @ 250μA Max Gate Charge: 68nC @ 10V Max Input Capacitance: 2300pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 20 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOI442 - 078156-AOI442 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOI442
078156-AOI442
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOI442 078156-AOI442
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 078156-AOI442 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.1W (Ta), 60W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-251A Dimension: TO-251-3 Stub Leads, IPak Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 7A (Ta), 37A (Tc) Gate-Source Threshold Voltage: 2.7V @ 250μA Max Gate Charge: 68nC @ 10V Max Input Capacitance: 2300pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 20 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 078156-AOI442
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.1W (Ta), 60W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-251A
Dimension: TO-251-3 Stub Leads, IPak
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 7A (Ta), 37A (Tc)
Gate-Source Threshold Voltage: 2.7V @ 250μA
Max Gate Charge: 68nC @ 10V
Max Input Capacitance: 2300pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 20 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - AOI442-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AOI442-ND
Single FETs, MOSFETs AOI442-ND
N-Channel 60V 7A (Ta), 37A (Tc) 2.1W (Ta), 60W (Tc) Through Hole TO-251A

N-Channel 60V 7A (Ta), 37A (Tc) 2.1W (Ta), 60W (Tc) Through Hole TO-251A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOI442 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOI442
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOI442
MOSFET N-CH 60V 7A/37A TO251A

MOSFET N-CH 60V 7A/37A TO251A

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 078156-AOI442 AOI442-ND AOI442
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOI442 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 60 volts
PD 2100 to 60000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

7 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1011 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN / SMT
Power Gain 21 dB
View Details
Single FETs, MOSFETs - 94-2113-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers