N-Channel 100V 4A (Ta), 14A (Tc) 2.5W (Ta), 30W (Tc) Through Hole TO-251A
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016952-AOI4286
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-251A
Dimension: TO-251-3 Stub Leads, IPak
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 4A (Ta), 14A (Tc)
Gate-Source Threshold Voltage: 2.9V @ 250μA
Max Gate Charge: 10nC @ 10V
Max Input Capacitance: 390pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 68 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 100V 4A/14A TO251A Product overview: AOI4286 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4A, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 4A, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOI4286 can be used for catalog matching and distributor lookup.
MOSFET N-CH 100V 4A/14A TO251A
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 785-1647-5-ND | 1016952-AOI4286 | 278-AOI4286 | AOI4286 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOI4286 | 100V 4A 14A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-251-3 Stub Leads, IPAK | SOT3; TO-251A | Tube | TO-251-3 Stub Leads, IPak |
| V(BR)DSS | 100 volts | 100 volts | ||
| PD | 2500 to 30000 milliwatts | 30000 milliwatts |