Alpha & Omega Semiconductor, Ltd. 60V 14A 46A MOSFET Transistor AOI2606

Description
MOSFET N-CH 60V 14A/46A TO251A Product overview: AOI2606 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 14A, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 14A, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOI2606 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 14A/46A TO251A Product overview: AOI2606 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 14A, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 14A, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOI2606 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 14A 46A MOSFET Transistor
278-AOI2606
60V 14A 46A MOSFET Transistor 278-AOI2606
MOSFET N-CH 60V 14A/46A TO251A Product overview: AOI2606 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 14A, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 14A, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOI2606 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 14A/46A TO251A Product overview: AOI2606 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 14A, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 14A, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOI2606 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOI2606 - 1044416-AOI2606 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOI2606
1044416-AOI2606
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOI2606 1044416-AOI2606
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1044416-AOI2606 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-251A Dimension: TO-251-3 Stub Leads, IPak Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 14A (Ta), 46A (Tc) Gate-Source Threshold Voltage: 3.5V @ 250μA Max Gate Charge: 75nC @ 10V Max Input Capacitance: 4050pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.8 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1044416-AOI2606
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-251A
Dimension: TO-251-3 Stub Leads, IPak
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 14A (Ta), 46A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 250μA
Max Gate Charge: 75nC @ 10V
Max Input Capacitance: 4050pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.8 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOI2606 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOI2606
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOI2606
MOSFET N-CH 60V 14A/46A TO251A

MOSFET N-CH 60V 14A/46A TO251A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-AOI2606 1044416-AOI2606 AOI2606
Product Name 60V 14A 46A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOI2606 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2500 milliwatts 2500 to 150000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube SOT3; TO-251A TO-251-3 Stub Leads, IPak
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
IGBT Modules - 448-2ED300C17SROHSBPSA1-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Module
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB1134S - 906320-2SB1134S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details