MOSFET 2N-CH 30V 22A 8DFN
MOSFET 2N-CH 30V 22A 8DFN
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 22A (Tc), 85A (Tc) 24W, 75W Surface Mount 8-DFN (5x6)
MOSFET 2N-CH 30V 22A/85A 8DFN Product overview: AOE6930 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 22A, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 22A, 85A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AOE6930 can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144938-AOE6930
Packaging: Tape and Reel
Mounting Style: SMD
FET Feature: Standard
Transistor Polarity: 2 N-Channel (Dual) Asymmetrical
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-DFN (5x6)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: 8-VDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Power: 24W, 75W
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 22A, 85A
Rds On (Maximum) at Id, Vgs: 4.3mOhm at 20A, 10V, 0.83mOhm at 30A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.1V at 250μA, 1.9V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 15nC at 4.5V, 65nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 1075pF at 15V, 5560pF at 15V
MOSFET 2 N-CH 30V 22A/85A 8DFN
MOSFET 2N-CH 30V 22A/85A 8DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 785-AOE6930CT-ND | 289-AOE6930 | 1144938-AOE6930 | AOE6930 | AOE6930 |
| Product Name | FET, MOSFET Arrays | 30V 22A 85A MOSFET Transistor | FETs - Arrays - AOE6930 | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 8-VDFN Exposed Pad | Tape & Reel (TR) | SOT3 | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | ||
| PD | 4100 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |