Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOD8N25

Description
N-Channel 250V 8A (Tc) 78W (Tc) Surface Mount TO-252 (DPAK)
Request a Quote Datasheet
Description
N-Channel 250V 8A (Tc) 78W (Tc) Surface Mount TO-252 (DPAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1361-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1361-2-ND
Single FETs, MOSFETs 785-1361-2-ND
N-Channel 250V 8A (Tc) 78W (Tc) Surface Mount TO-252 (DPAK)

N-Channel 250V 8A (Tc) 78W (Tc) Surface Mount TO-252 (DPAK)

Buy Now Datasheet
Singapore, Singapore
250V 8A TO252 MOSFET Transistor
278-AOD8N25
250V 8A TO252 MOSFET Transistor 278-AOD8N25
MOSFET N CH 250V 8A TO252 Product overview: AOD8N25 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 8A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 8A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD8N25 can be used for catalog matching and distributor lookup.

MOSFET N CH 250V 8A TO252 Product overview: AOD8N25 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 8A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 8A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD8N25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD8N25 - 127931-AOD8N25 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD8N25
127931-AOD8N25
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD8N25 127931-AOD8N25
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 127931-AOD8N25 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 78W (Tc) Family Name: AOD8N25 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 4.3V @ 250μA Max Gate Charge: 7.2nC @ 10V Max Input Capacitance: 306pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 560 mOhm @ 1.5A, 10V Alternative Parts (Cross-Reference): TSM600N25ECP ROG; RD3U060CNTL1; MDD7N25RH; STD4N25; Introduction Date: December 19, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 127931-AOD8N25
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 78W (Tc)
Family Name: AOD8N25
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 8A (Tc)
Gate-Source Threshold Voltage: 4.3V @ 250μA
Max Gate Charge: 7.2nC @ 10V
Max Input Capacitance: 306pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 560 mOhm @ 1.5A, 10V
Alternative Parts (Cross-Reference): TSM600N25ECP ROG; RD3U060CNTL1; MDD7N25RH; STD4N25;
Introduction Date: December 19, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Transistors - MOSFETs - AOD8N25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
AOD8N25
Integrated Circuits (ICs) - Transistors - MOSFETs AOD8N25
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site
MOSFET N CH 250V 8A TO252 - 62-AOD8N25 - Utmel Electronic Limited
Hong Kong, China
MOSFET N CH 250V 8A TO252
62-AOD8N25
MOSFET N CH 250V 8A TO252 62-AOD8N25
MOSFET N CH 250V 8A TO252

MOSFET N CH 250V 8A TO252

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 785-1361-2-ND 278-AOD8N25 127931-AOD8N25 AOD8N25 62-AOD8N25
Product Name Single FETs, MOSFETs 250V 8A TO252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD8N25 Integrated Circuits (ICs) - Transistors - MOSFETs MOSFET N CH 250V 8A TO252
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) SOT3; TO-252 (DPAK); TO-252, (D-Pak)
MOSFET Operating Mode Enhancement
V(BR)DSS 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2682-AZ - 855146-2SC2682-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRFBA1405-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-273AA
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
DC - 12 GHz, 10 Watt, 32 V GaN RF Transistor - QPD1022 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 24 dB
View Details
2 suppliers