Alpha & Omega Semiconductor, Ltd. Single IGBTs AOD7B65M3

Description
IGBT 650V 14A 69W Surface Mount TO-252 (DPAK)
Request a Quote Datasheet
Description
IGBT 650V 14A 69W Surface Mount TO-252 (DPAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - AOD7B65M3-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
AOD7B65M3-ND
Single IGBTs AOD7B65M3-ND
IGBT 650V 14A 69W Surface Mount TO-252 (DPAK)

IGBT 650V 14A 69W Surface Mount TO-252 (DPAK)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1045130-AOD7B65M3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1045130-AOD7B65M3
Discrete Semiconductor Products - Transistors - IGBTs - Single 1045130-AOD7B65M3
Win Source Part Number: 1045130-AOD7B65M3 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: Alpha IGBT™ Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Power - Max: 69 W Reverse Recovery Time (trr): 212 ns Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 14 A Current - Collector Pulsed (Icm): 21 A Vce(on) (Max) @ Vge, Ic: 2.35V @ 15V, 7A Switching Energy: 108µJ (on), 99µJ (off) Input Type: Standard Gate Charge: 14 nC Td (on/off) @ 25°C: 6ns/79ns Test Condition: 400V, 7A, 43Ohm, 15V Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252 (DPAK) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Alpha & Omega Semiconductor Inc. Base Product Number: AOD7B65

Win Source Part Number: 1045130-AOD7B65M3
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: Alpha IGBT™
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Power - Max: 69 W
Reverse Recovery Time (trr): 212 ns
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 14 A
Current - Collector Pulsed (Icm): 21 A
Vce(on) (Max) @ Vge, Ic: 2.35V @ 15V, 7A
Switching Energy: 108µJ (on), 99µJ (off)
Input Type: Standard
Gate Charge: 14 nC
Td (on/off) @ 25°C: 6ns/79ns
Test Condition: 400V, 7A, 43Ohm, 15V
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252 (DPAK)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Alpha & Omega Semiconductor Inc.
Base Product Number: AOD7B65

Buy Now Datasheet
Singapore, Singapore
650V 7A TO252 IGBT Transistor
279-AOD7B65M3
650V 7A TO252 IGBT Transistor 279-AOD7B65M3
IGBT 650V 7A TO252 Product overview: AOD7B65M3 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 7A, TO252. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 7A, TO252. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOD7B65M3 can be used for catalog matching and distributor lookup.

IGBT 650V 7A TO252 Product overview: AOD7B65M3 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 7A, TO252. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 7A, TO252. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOD7B65M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number AOD7B65M3-ND 1045130-AOD7B65M3 279-AOD7B65M3
Product Name Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single 650V 7A TO252 IGBT Transistor
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

IGBT - 141089748 - Radwell International
Fuji Electric Corp. of America
View Details
IGBTs - Modules - FF100R12MT4 - 919070-FF100R12MT4 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT Module
View Details
Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKW30N60CT - AIKW30N60CT - Infineon Technologies AG
Specs
VCE(on) 600 volts
Switching Speed 0.0 to 30 kHz
tr 21 ns
View Details