N-Channel 700V 8.5A (Tc) 104W (Tc) Surface Mount TO-252 (DPAK)
N-Channel 700V 8.5A (Tc) 104W (Tc) Surface Mount TO-252 (DPAK)
N-Channel 700V 8.5A (Tc) 104W (Tc) Surface Mount TO-252 (DPAK)
MOSFET N-CH 700V 8.5A TO252 Product overview: AOD600A70 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 8.5A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 8.5A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD600A70 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1152405-AOD600A70
Category: Discrete Semiconductor Products>Transistors
Series: aMOS5™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 700 V
Current - Continuous Drain (Id) @ 25°C: 8.5A (Tc)
Rds On (Max) @ Id, Vgs: 600mOhm @ 2.5A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 250µA
Power Dissipation (Max): 104W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252 (DPAK)
Gate Charge (Qg) (Max) @ Vgs: 15.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 870 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Alpha & Omega Semiconductor Inc.
Other Names: 785-AOD600A70TR,785-
Base Product Number: AOD600
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET N-CH 700V 8.5A TO252
MOSFET N-CH 700V 8.5A TO252
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 785-AOD600A70TR-ND | 278-AOD600A70 | 1152405-AOD600A70 | AOD600A70 | AOD600A70 |
| Product Name | Single FETs, MOSFETs | 700V 8.5A TO252 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | SOT3; TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |
| V(BR)DSS | 700 volts | 700 volts | |||
| PD | 104000 milliwatts | 104000 milliwatts | 104000 milliwatts |