Alpha & Omega Semiconductor, Ltd. Single IGBTs AOD5B65N1

Description
IGBT 650V 10A 52W Surface Mount TO-252 (DPAK)
Request a Quote Datasheet
Description
IGBT 650V 10A 52W Surface Mount TO-252 (DPAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - AOD5B65N1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
AOD5B65N1-ND
Single IGBTs AOD5B65N1-ND
IGBT 650V 10A 52W Surface Mount TO-252 (DPAK)

IGBT 650V 10A 52W Surface Mount TO-252 (DPAK)

Buy Now Datasheet
IGBTs - Single - AOD5B65N1 - 861055-AOD5B65N1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - AOD5B65N1
861055-AOD5B65N1
IGBTs - Single - AOD5B65N1 861055-AOD5B65N1
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861055-AOD5B65N1 Series: Alpha IGBT™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: IGBT - 650 V 10 A 52 W Surface Mount TO-252 (DPAK) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: AOD5B65 Categories: Discrete Semiconductor Products Case / Package: TO-252 (DPAK) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861055-AOD5B65N1
Series: Alpha IGBT™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: IGBT - 650 V 10 A 52 W Surface Mount TO-252 (DPAK)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: AOD5B65
Categories: Discrete Semiconductor Products
Case / Package: TO-252 (DPAK)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
650V 5A TO252 IGBT Transistor
279-AOD5B65N1
650V 5A TO252 IGBT Transistor 279-AOD5B65N1
IGBT 650V 5A TO252 Product overview: AOD5B65N1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 5A, TO252. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 5A, TO252. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOD5B65N1 can be used for catalog matching and distributor lookup.

IGBT 650V 5A TO252 Product overview: AOD5B65N1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 5A, TO252. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 5A, TO252. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOD5B65N1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - AOD5B65N1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
AOD5B65N1
Discrete Semiconductor Products - Transistors - IGBTs AOD5B65N1
IGBT 650V 5A TO252

IGBT 650V 5A TO252

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number AOD5B65N1-ND 861055-AOD5B65N1 279-AOD5B65N1 AOD5B65N1
Product Name Single IGBTs IGBTs - Single - AOD5B65N1 650V 5A TO252 IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data