Alpha & Omega Semiconductor, Ltd. Single IGBTs AOD5B60D

Description
IGBT 600V 23A 54.4W Surface Mount TO-252 (DPAK)
Request a Quote Datasheet
Description
IGBT 600V 23A 54.4W Surface Mount TO-252 (DPAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 785-AOD5B60DTR-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
785-AOD5B60DTR-ND
Single IGBTs 785-AOD5B60DTR-ND
IGBT 600V 23A 54.4W Surface Mount TO-252 (DPAK)

IGBT 600V 23A 54.4W Surface Mount TO-252 (DPAK)

Buy Now Datasheet
Single IGBTs - 785-AOD5B60DCT-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
785-AOD5B60DCT-ND
Single IGBTs 785-AOD5B60DCT-ND
IGBT 600V 23A TO-252

IGBT 600V 23A TO-252

Buy Now Datasheet
Single IGBTs - 785-AOD5B60DDKR-ND - DigiKey
Thief River Falls, MN, United States
IGBT 600V 23A TO-252

IGBT 600V 23A TO-252

Buy Now Datasheet
IGBTs - Single - AOD5B60D - 1016935-AOD5B60D - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - AOD5B60D
1016935-AOD5B60D
IGBTs - Single - AOD5B60D 1016935-AOD5B60D
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016935-AOD5B60D Packaging: Reel - TR Mounting: SMD (SMT) Reverse Recovery Time (trr): 98ns Input Type: Standard Gate Charge: 9.4nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252, (D-Pak) Maximum Current Collector: 23A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 54.4W Pulsed Collector Current: 20A Collector-emitter saturation voltage(Max): 1.8V @ 15V, 5A Total Switching Energy(Ets): 140μJ (on), 40μJ (off) Turn-on and Turn-off delay time: 12ns/82ns Testing Conditions: 400V, 5A, 60 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016935-AOD5B60D
Packaging: Reel - TR
Mounting: SMD (SMT)
Reverse Recovery Time (trr): 98ns
Input Type: Standard
Gate Charge: 9.4nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252, (D-Pak)
Maximum Current Collector: 23A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 54.4W
Pulsed Collector Current: 20A
Collector-emitter saturation voltage(Max): 1.8V @ 15V, 5A
Total Switching Energy(Ets): 140μJ (on), 40μJ (off)
Turn-on and Turn-off delay time: 12ns/82ns
Testing Conditions: 400V, 5A, 60 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600V 10A 54.4W TO252 IGBT Transistor
279-AOD5B60D
600V 10A 54.4W TO252 IGBT Transistor 279-AOD5B60D
IGBT 600V 10A 54.4W TO252 Product overview: AOD5B60D from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A, 54.4W, TO252. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 10A, 54.4W, TO252. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOD5B60D can be used for catalog matching and distributor lookup.

IGBT 600V 10A 54.4W TO252 Product overview: AOD5B60D from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A, 54.4W, TO252. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 10A, 54.4W, TO252. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOD5B60D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - AOD5B60D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
AOD5B60D
Discrete Semiconductor Products - Transistors - IGBTs AOD5B60D
IGBT 600V 10A 54.4W TO252

IGBT 600V 10A 54.4W TO252

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 785-AOD5B60DTR-ND 785-AOD5B60DCT-ND 1016935-AOD5B60D 279-AOD5B60D AOD5B60D
Product Name Single IGBTs Single IGBTs IGBTs - Single - AOD5B60D 600V 10A 54.4W TO252 IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data