Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOD536

Description
MOSFET N-CH 30V 20.5A
Request a Quote Datasheet
Description
MOSFET N-CH 30V 20.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1706-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1706-2-ND
Single FETs, MOSFETs 785-1706-2-ND
MOSFET N-CH 30V 20.5A

MOSFET N-CH 30V 20.5A

Buy Now Datasheet
Singapore, Singapore
30V 20.5A MOSFET Transistor
278-AOD536
30V 20.5A MOSFET Transistor 278-AOD536
MOSFET N-CH 30V 20.5A Product overview: AOD536 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 20.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD536 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 20.5A Product overview: AOD536 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 20.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD536 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOD536 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOD536
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOD536
MOSFET N-CH 30V 20.5A

MOSFET N-CH 30V 20.5A

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1706-2-ND 278-AOD536 AOD536
Product Name Single FETs, MOSFETs 30V 20.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) Surface Mount
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
FET, MOSFET Arrays - 94-3449-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
2 suppliers