Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 107081-AOD486A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta), 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 22nC @ 10V
Max Input Capacitance: 1920pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9.8 mOhm @ 20A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
N-Channel 40V 50A (Tc) 2W (Ta), 50W (Tc) Surface Mount TO-252 (DPAK)
MOSFET N-CH 40V 50A TO252 Product overview: AOD486A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 50A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD486A can be used for catalog matching and distributor lookup.
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
MOSFET N-CH 40V 50A TO252
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 107081-AOD486A | 785-1115-2-ND | 278-AOD486A | AOD486A | AOD486A |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD486A | Single FETs, MOSFETs | 40V 50A TO252 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 40 volts | 40 volts | 40 volts | ||
| PD | 2000 to 50000 milliwatts | 50000 milliwatts | 2000 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Package Type | SOT3; TO-252 (DPAK); TO-252, (D-Pak) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |