Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOD468

Description
N-Channel 300V 11.5A (Tc) 150W (Tc) Surface Mount TO-252 (DPAK)
Request a Quote Datasheet
Description
N-Channel 300V 11.5A (Tc) 150W (Tc) Surface Mount TO-252 (DPAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1354-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1354-2-ND
Single FETs, MOSFETs 785-1354-2-ND
N-Channel 300V 11.5A (Tc) 150W (Tc) Surface Mount TO-252 (DPAK)

N-Channel 300V 11.5A (Tc) 150W (Tc) Surface Mount TO-252 (DPAK)

Buy Now Datasheet
Singapore, Singapore
300V 11.5A TO252 MOSFET Transistor
278-AOD468
300V 11.5A TO252 MOSFET Transistor 278-AOD468
MOSFET N CH 300V 11.5A TO252 Product overview: AOD468 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 11.5A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 11.5A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD468 can be used for catalog matching and distributor lookup.

MOSFET N CH 300V 11.5A TO252 Product overview: AOD468 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 11.5A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 11.5A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD468 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD468 - 106653-AOD468 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD468
106653-AOD468
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD468 106653-AOD468
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 106653-AOD468 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -50°C to 175°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 300V Continuous Drain Current at 25°C: 11.5A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 16nC @ 10V Max Input Capacitance: 790pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 420 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 106653-AOD468
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -50°C to 175°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 300V
Continuous Drain Current at 25°C: 11.5A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 16nC @ 10V
Max Input Capacitance: 790pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 420 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFET N CH 300V 11.5A TO252 - 62-AOD468 - Utmel Electronic Limited
Hong Kong, China
MOSFET N CH 300V 11.5A TO252
62-AOD468
MOSFET N CH 300V 11.5A TO252 62-AOD468
MOSFET N CH 300V 11.5A TO252

MOSFET N CH 300V 11.5A TO252

Supplier's Site
Single FETs, MOSFETs - AOD468 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AOD468
Single FETs, MOSFETs AOD468
MOSFET N CH 300V 11.5A TO252

MOSFET N CH 300V 11.5A TO252

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOD468 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOD468
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOD468
MOSFET N CH 300V 11.5A TO252

MOSFET N CH 300V 11.5A TO252

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1354-2-ND 278-AOD468 106653-AOD468 62-AOD468 AOD468 AOD468
Product Name Single FETs, MOSFETs 300V 11.5A TO252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD468 MOSFET N CH 300V 11.5A TO252 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) SOT3; TO-252 (DPAK); TO-252, (D-Pak) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
MOSFET Operating Mode Enhancement
V(BR)DSS 300 volts 300 volts 300 volts
PD 150000 milliwatts 150000 milliwatts 150000 milliwatts 150000 milliwatts
Unlock Full Specs
to access all available technical data