MOSFET N-CH 105V 40A TO252 Product overview: AOD464 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 105V, 40A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 105V, 40A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD464 can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 141948-AOD464
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.3W (Ta), 100W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 105V
Continuous Drain Current at 25°C: 40A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 46nC @ 10V
Max Input Capacitance: 2445pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 28 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
N-Channel 105V 40A (Tc) 2.3W (Ta), 100W (Tc) Surface Mount TO-252 (DPAK)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 278-AOD464 | 141948-AOD464 | 785-1567-2-ND |
| Product Name | 105V 40A TO252 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD464 | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | ||
| V(BR)DSS | 105 volts | 105 volts | |
| PD | 2300 milliwatts | 2300 to 100000 milliwatts | |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |