Alpha & Omega Semiconductor, Ltd. Hard To Find - AOD454 AOD454

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144927-AOD454 Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144927-AOD454 Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AOD454 - 1144927-AOD454 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AOD454
1144927-AOD454
Hard To Find - AOD454 1144927-AOD454
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144927-AOD454 Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144927-AOD454
Manufacturer Homepage: www.aosmd.com
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1144927-AOD454
Product Name Hard To Find - AOD454
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 55 Watt, 28 V GaN RF Power Transistor - T2G4005528-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
3 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
40V 42A DPAK MOSFET Transistor - 278-AUIRFR4104TRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 140 milliwatts
View Details
6 suppliers