Alpha & Omega Semiconductor, Ltd. 25V 55A TO252 MOSFET Transistor AOD452AL

Description
MOSFET N-CH 25V 55A TO252 Product overview: AOD452AL from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 55A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 55A, TO252, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AOD452AL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 25V 55A TO252 Product overview: AOD452AL from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 55A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 55A, TO252, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AOD452AL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 55A TO252 MOSFET Transistor
285-AOD452AL
25V 55A TO252 MOSFET Transistor 285-AOD452AL
MOSFET N-CH 25V 55A TO252 Product overview: AOD452AL from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 55A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 55A, TO252, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AOD452AL can be used for catalog matching and distributor lookup.

MOSFET N-CH 25V 55A TO252 Product overview: AOD452AL from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 55A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 55A, TO252, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AOD452AL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD452AL - 078144-AOD452AL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD452AL
078144-AOD452AL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD452AL 078144-AOD452AL
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 078144-AOD452AL Packaging: Bulk Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 55A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 26nC @ 10V Max Input Capacitance: 1450pF @ 12.5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 078144-AOD452AL
Packaging: Bulk
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 55A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 26nC @ 10V
Max Input Capacitance: 1450pF @ 12.5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-AOD452AL 078144-AOD452AL
Product Name 25V 55A TO252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD452AL
Polarity N-Channel N-Channel; N-Channel
PD 2500 milliwatts 2500 to 50000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2156593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
CSD25483F4 20V , P-Channel FemtoFET?MOSFET - CSD25483F4T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
IDSS -6500 milliamps
View Details
8 suppliers
N-channel 40 V, 1.0 mΩ standard level MOSFET in LFPAK56E - BUK7J1R0-40HX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 220000 milliamps
View Details
8 suppliers