Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOD444

Description
N-Channel 60V 4A (Ta), 12A (Tc) 2.1W (Ta), 20W (Tc) Surface Mount TO-252 (DPAK)
Request a Quote Datasheet
Description
N-Channel 60V 4A (Ta), 12A (Tc) 2.1W (Ta), 20W (Tc) Surface Mount TO-252 (DPAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1108-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1108-2-ND
Single FETs, MOSFETs 785-1108-2-ND
N-Channel 60V 4A (Ta), 12A (Tc) 2.1W (Ta), 20W (Tc) Surface Mount TO-252 (DPAK)

N-Channel 60V 4A (Ta), 12A (Tc) 2.1W (Ta), 20W (Tc) Surface Mount TO-252 (DPAK)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1108-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1108-6-ND
Single FETs, MOSFETs 785-1108-6-ND
N-Channel 60V 4A (Ta), 12A (Tc) 2.1W (Ta), 20W (Tc) Surface Mount TO-252 (DPAK)

N-Channel 60V 4A (Ta), 12A (Tc) 2.1W (Ta), 20W (Tc) Surface Mount TO-252 (DPAK)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1108-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1108-1-ND
Single FETs, MOSFETs 785-1108-1-ND
N-Channel 60V 4A (Ta), 12A (Tc) 2.1W (Ta), 20W (Tc) Surface Mount TO-252 (DPAK)

N-Channel 60V 4A (Ta), 12A (Tc) 2.1W (Ta), 20W (Tc) Surface Mount TO-252 (DPAK)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD444 - 009802-AOD444 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD444
009802-AOD444
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD444 009802-AOD444
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 009802-AOD444 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.1W (Ta), 20W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 4A (Ta), 12A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 10nC @ 10V Max Input Capacitance: 540pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 60 mOhm @ 12A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 009802-AOD444
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.1W (Ta), 20W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 4A (Ta), 12A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 10nC @ 10V
Max Input Capacitance: 540pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 60 mOhm @ 12A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60V 4A 12A TO252 MOSFET Transistor
278-AOD444
60V 4A 12A TO252 MOSFET Transistor 278-AOD444
MOSFET N-CH 60V 4A/12A TO252 Product overview: AOD444 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4A, 12A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4A, 12A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD444 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 4A/12A TO252 Product overview: AOD444 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4A, 12A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4A, 12A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD444 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
AOD444
Triode/MOS Tube/Transistor >> MOSFETs AOD444
60V 60mΩ@10V,12A 3V@250uA N Channel TO-252-2(DPAK) MOSFETs ROHS

60V 60mΩ@10V,12A 3V@250uA N Channel TO-252-2(DPAK) MOSFETs ROHS

Supplier's Site Datasheet
MOSFET N-CH 60V 12A TO-252 - 62-AOD444 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 12A TO-252
62-AOD444
MOSFET N-CH 60V 12A TO-252 62-AOD444
MOSFET N-CH 60V 12A TO-252

MOSFET N-CH 60V 12A TO-252

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOD444 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOD444
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOD444
MOSFET N-CH 60V 4A/12A TO252

MOSFET N-CH 60V 4A/12A TO252

Supplier's Site
Single FETs, MOSFETs - AOD444 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AOD444
Single FETs, MOSFETs AOD444
MOSFET N-CH 60V 4A/12A TO252

MOSFET N-CH 60V 4A/12A TO252

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 785-1108-2-ND 009802-AOD444 278-AOD444 AOD444 62-AOD444 AOD444 AOD444
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD444 60V 4A 12A TO252 MOSFET Transistor Triode/MOS Tube/Transistor >> MOSFETs MOSFET N-CH 60V 12A TO-252 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252, (D-Pak) Tape & Reel (TR) TO-252 (DPAK) Surface Mount TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 60 volts 60 volts 60 volts 60 volts 60 volts
PD 2100 to 20000 milliwatts 2100 milliwatts 2100 milliwatts 2000 milliwatts 2100 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data