MOSFET P-CH 30V 15A/70A TO252 Product overview: AOD423 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A, 70A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, 70A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD423 can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016923-AOD423
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta), 90W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V, 20V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 15A (Ta), 70A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 250μA
Max Gate Charge: 65nC @ 10V
Max Input Capacitance: 2760pF @ 15V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 6.2 mOhm @ 20A, 20V
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
P-Channel 30V 15A (Ta), 70A (Tc) 2.5W (Ta), 90W (Tc) Surface Mount TO-252 (DPAK)
MOSFET P-CH 30V 15A/70A TO252
MOSFET P-CH 30V 15A/70A TO252
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-AOD423 | 1016923-AOD423 | AOD423-ND | AOD423 | AOD423 |
| Product Name | 30V 15A 70A TO252 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD423 | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 2500 milliwatts | 2500 to 90000 milliwatts | 2500 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Package Type | Tape & Reel (TR) | SOT3; TO-252 (DPAK); TO-252, (D-Pak) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) |