Alpha & Omega Semiconductor, Ltd. Discrete Semiconductor Products AOD422

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180506-AOD422 Category: Discrete Semiconductor Products Family: FETs - Single Family Name: AOD422 Alternative Parts (Cross-Reference): IRLR3714TRL; IRLR3714PBF; IRLR3714TRR; IRLR3714TRLPBF; Introduction Date: August 26, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180506-AOD422 Category: Discrete Semiconductor Products Family: FETs - Single Family Name: AOD422 Alternative Parts (Cross-Reference): IRLR3714TRL; IRLR3714PBF; IRLR3714TRR; IRLR3714TRLPBF; Introduction Date: August 26, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 180506-AOD422 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
180506-AOD422
Discrete Semiconductor Products 180506-AOD422
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180506-AOD422 Category: Discrete Semiconductor Products Family: FETs - Single Family Name: AOD422 Alternative Parts (Cross-Reference): IRLR3714TRL; IRLR3714PBF; IRLR3714TRR; IRLR3714TRLPBF; Introduction Date: August 26, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 180506-AOD422
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: AOD422
Alternative Parts (Cross-Reference): IRLR3714TRL; IRLR3714PBF; IRLR3714TRR; IRLR3714TRLPBF;
Introduction Date: August 26, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
20V 20A DPAK MOSFET Transistor
278-AOD422
20V 20A DPAK MOSFET Transistor 278-AOD422
Trans MOSFET N-CH 20V 20A 3-Pin(2+Tab) DPAK Product overview: AOD422 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 20A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 20A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD422 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 20V 20A 3-Pin(2+Tab) DPAK Product overview: AOD422 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 20A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 20A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD422 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 180506-AOD422 278-AOD422
Product Name Discrete Semiconductor Products 20V 20A DPAK MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2156688 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type E-line
View Details
CSD17313Q2Q1 Automotive 30-V N-Channel NexFET? Power MOSFET - CSD17313Q2Q1 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0320 ohms
View Details
7 suppliers
Single FETs, MOSFETs - BSS138BKW-BX-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT323; SC-70, SOT-323
Transistor Grade / Operating Range Automotive
View Details
2 suppliers