Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 039198-AOD416
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 16A (Ta), 46A (Tc)
Gate-Source Threshold Voltage: 2.6V @ 250μA
Max Gate Charge: 18nC @ 10V
Max Input Capacitance: 1187pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.5 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 039198-AOD416 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD416 |
| Polarity | N-Channel; N-Channel |
| V(BR)DSS | 30 volts |
| PD | 2500 to 50000 milliwatts |