N-Channel 25V 25A (Tc) 2.1W (Ta), 30W (Tc) Surface Mount TO-252 (DPAK)
MOSFET N-CH 25V 25A TO252-3 Product overview: AOD4136L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 25A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 25A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD4136L can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 802421-AOD4136L
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 25V
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-252-3
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 2.1W , 30W (Tc)
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 11mOhm at 20A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 16.8nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 734pF at 12.5V
Current - Continuous Drain (Id) at 25°C: 25A (Tc)
Vgs(th) (Maximum) at Id: 2.5V at 250μA
Maximum Vgs: ±20V
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | AOD4136L-ND | 278-AOD4136L | 802421-AOD4136L | AOD4136L |
| Product Name | Single FETs, MOSFETs | 25V 25A TO252 MOSFET Transistor | FETs - Single - AOD4136L | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single |
| Polarity | N-Channel | N-Channel |