Alpha & Omega Semiconductor, Ltd. Hard To Find - AOD4106 AOD4106

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144911-AOD4106 Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144911-AOD4106 Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AOD4106 - 1144911-AOD4106 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AOD4106
1144911-AOD4106
Hard To Find - AOD4106 1144911-AOD4106
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144911-AOD4106 Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144911-AOD4106
Manufacturer Homepage: www.aosmd.com
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1144911-AOD4106
Product Name Hard To Find - AOD4106
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 92-0235-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-220; TO-220-3
Packing Method Tube
View Details
2 suppliers
15 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1014 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details