Win Source Part Number: 979274-AOD380A60C
Category: Discrete Semiconductor Products>Transistors
Series: aMOS5™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 11A (Tc)
Rds On (Max) @ Id, Vgs: 380mOhm @ 5.5A, 10V
Vgs(th) (Max) @ Id: 3.8V @ 250µA
Power Dissipation (Max): 125W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252 (DPAK)
Gate Charge (Qg) (Max) @ Vgs: 20 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 955 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Alpha & Omega Semiconductor Inc.
Other Names: 785-AOD380A60CDKR,78
Base Product Number: AOD380
Drive Voltage (Max Rds On, Min Rds On): 10V
N-Channel 600V 11A (Tc) 125W (Tc) Surface Mount TO-252 (DPAK)
N-Channel 600V 11A (Tc) 125W (Tc) Surface Mount TO-252 (DPAK)
N-Channel 600V 11A (Tc) 125W (Tc) Surface Mount TO-252 (DPAK)
MOSFET N-CH 600V 11A TO252 Product overview: AOD380A60C from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD380A60C can be used for catalog matching and distributor lookup.
MOSFET N-CH 600V 11A TO252
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 979274-AOD380A60C | 785-AOD380A60CDKR-ND | 278-AOD380A60C | AOD380A60C |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | 600V 11A TO252 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | ||
| PD | 125000 milliwatts | 125000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |