N-Channel 700V 12A (Tc) 138W (Tc) Surface Mount TO-252 (DPAK)
N-Channel 700V 12A (Tc) 138W (Tc) Surface Mount TO-252 (DPAK)
N-Channel 700V 12A (Tc) 138W (Tc) Surface Mount TO-252 (DPAK)
MOSFET N-CH 700V 12A TO252
MOSFET N-CH 700V 12A TO252
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 785-AOD360A70CT-ND | AOD360A70 | AOD360A70 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) |