Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOD256

Description
N-Channel 150V 3A (Ta), 19A (Tc) 2.5W (Ta), 83W (Tc) Surface Mount TO-252 (DPAK)
Request a Quote Datasheet
Description
N-Channel 150V 3A (Ta), 19A (Tc) 2.5W (Ta), 83W (Tc) Surface Mount TO-252 (DPAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1476-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1476-6-ND
Single FETs, MOSFETs 785-1476-6-ND
N-Channel 150V 3A (Ta), 19A (Tc) 2.5W (Ta), 83W (Tc) Surface Mount TO-252 (DPAK)

N-Channel 150V 3A (Ta), 19A (Tc) 2.5W (Ta), 83W (Tc) Surface Mount TO-252 (DPAK)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1476-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1476-2-ND
Single FETs, MOSFETs 785-1476-2-ND
N-Channel 150V 3A (Ta), 19A (Tc) 2.5W (Ta), 83W (Tc) Surface Mount TO-252 (DPAK)

N-Channel 150V 3A (Ta), 19A (Tc) 2.5W (Ta), 83W (Tc) Surface Mount TO-252 (DPAK)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1476-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1476-1-ND
Single FETs, MOSFETs 785-1476-1-ND
N-Channel 150V 3A (Ta), 19A (Tc) 2.5W (Ta), 83W (Tc) Surface Mount TO-252 (DPAK)

N-Channel 150V 3A (Ta), 19A (Tc) 2.5W (Ta), 83W (Tc) Surface Mount TO-252 (DPAK)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD256 - 104990-AOD256 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD256
104990-AOD256
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD256 104990-AOD256
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 104990-AOD256 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 83W (Tc) Family Name: AOD256 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 3A (Ta), 19A (Tc) Gate-Source Threshold Voltage: 2.8V @ 250μA Max Gate Charge: 22nC @ 10V Max Input Capacitance: 1165pF @ 75V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 85 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): AP22N13GH-HF; FDD2570_NL; TSM15N15CP ROG; Introduction Date: July 25, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 104990-AOD256
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 83W (Tc)
Family Name: AOD256
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 3A (Ta), 19A (Tc)
Gate-Source Threshold Voltage: 2.8V @ 250μA
Max Gate Charge: 22nC @ 10V
Max Input Capacitance: 1165pF @ 75V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 85 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): AP22N13GH-HF; FDD2570_NL; TSM15N15CP ROG;
Introduction Date: July 25, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
150V 3A 19A TO252 MOSFET Transistor
278-AOD256
150V 3A 19A TO252 MOSFET Transistor 278-AOD256
MOSFET N-CH 150V 3A/19A TO252 Product overview: AOD256 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 3A, 19A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 3A, 19A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD256 can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 3A/19A TO252 Product overview: AOD256 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 3A, 19A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 3A, 19A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD256 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOD256 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOD256
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOD256
MOSFET N-CH 150V 3A/19A TO252

MOSFET N-CH 150V 3A/19A TO252

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1476-6-ND 104990-AOD256 278-AOD256 AOD256
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD256 150V 3A 19A TO252 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252, (D-Pak) Tape & Reel (TR) Surface Mount
V(BR)DSS 150 volts
Unlock Full Specs
to access all available technical data