Alpha & Omega Semiconductor, Ltd. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays AOC2870

Description
Win Source Part Number: 977043-AOC2870 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: AlphaMOS Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Standard Vgs(th) (Max) @ Id: 1.3V @ 250µA Power - Max: 1.4W Package / Case: 4-XDFN Supplier Device Package: 4-DFN (1.7x1.7) Gate Charge (Qg) (Max) @ Vgs: 11.5nC @ 4.5V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Alpha & Omega Semiconductor Inc. Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 977043-AOC2870 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: AlphaMOS Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Standard Vgs(th) (Max) @ Id: 1.3V @ 250µA Power - Max: 1.4W Package / Case: 4-XDFN Supplier Device Package: 4-DFN (1.7x1.7) Gate Charge (Qg) (Max) @ Vgs: 11.5nC @ 4.5V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Alpha & Omega Semiconductor Inc. Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 977043-AOC2870 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
977043-AOC2870
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 977043-AOC2870
Win Source Part Number: 977043-AOC2870 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: AlphaMOS Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Standard Vgs(th) (Max) @ Id: 1.3V @ 250µA Power - Max: 1.4W Package / Case: 4-XDFN Supplier Device Package: 4-DFN (1.7x1.7) Gate Charge (Qg) (Max) @ Vgs: 11.5nC @ 4.5V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Alpha & Omega Semiconductor Inc. Product Status: Not For New Designs

Win Source Part Number: 977043-AOC2870
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: AlphaMOS
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Standard
Vgs(th) (Max) @ Id: 1.3V @ 250µA
Power - Max: 1.4W
Package / Case: 4-XDFN
Supplier Device Package: 4-DFN (1.7x1.7)
Gate Charge (Qg) (Max) @ Vgs: 11.5nC @ 4.5V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Alpha & Omega Semiconductor Inc.
Product Status: Not For New Designs

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
289-AOC2870
MOSFET Transistor 289-AOC2870
MOSFET 2N-CH 4DFN Product overview: AOC2870 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AOC2870 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 4DFN Product overview: AOC2870 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AOC2870 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 785-AOC2870CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-AOC2870CT-ND
FET, MOSFET Arrays 785-AOC2870CT-ND
MOSFET 2N-CH 4DFN

MOSFET 2N-CH 4DFN

Buy Now Datasheet
FET, MOSFET Arrays - 785-AOC2870DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-AOC2870DKR-ND
FET, MOSFET Arrays 785-AOC2870DKR-ND
MOSFET 2N-CH 4DFN

MOSFET 2N-CH 4DFN

Buy Now Datasheet
FET, MOSFET Arrays - 785-AOC2870TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-AOC2870TR-ND
FET, MOSFET Arrays 785-AOC2870TR-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 1.4W Surface Mount 4-DFN (1.7x1.7)

Mosfet Array 2 N-Channel (Dual) Common Drain 1.4W Surface Mount 4-DFN (1.7x1.7)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOC2870 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOC2870
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOC2870
MOSFET 2N-CH 4DFN

MOSFET 2N-CH 4DFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 977043-AOC2870 289-AOC2870 785-AOC2870CT-ND AOC2870
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
DC - 12 GHz, 70 Watt Discrete Power GaN on SiC HEMT - TGF2957 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers