Mosfet Array 2 N-Channel (Dual) Common Drain 1.3W Surface Mount 4-WLCSP (1.57x1.57)
MOSFET 2N-CH 4WLCSP Product overview: AOC2802 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AOC2802 can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 078126-AOC2802
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 4-WLCSP (1.57x1.57)
Maximum Power Dissipation: 1.3W
Max Gate Charge: 10.4nC @ 4.5V
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
MOSFET 2N-CH 4WLCSP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | AOC2802-ND | 289-AOC2802 | 078126-AOC2802 | AOC2802 |
| Product Name | FET, MOSFET Arrays | MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOC2802 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 4-UFBGA, WLCSP | Tape & Reel (TR) | SOT3; 4-WLCSP (1.57x1.57) |