Alpha & Omega Semiconductor, Ltd. Single IGBTs AOB5B65M1

Description
IGBT 650V 10A 83W Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet
Description
IGBT 650V 10A 83W Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 785-1735-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
785-1735-2-ND
Single IGBTs 785-1735-2-ND
IGBT 650V 10A 83W Surface Mount TO-263 (D2Pak)

IGBT 650V 10A 83W Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Single IGBTs - 785-1735-1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
785-1735-1-ND
Single IGBTs 785-1735-1-ND
IGBT 650V 10A 83W Surface Mount TO-263 (D2Pak)

IGBT 650V 10A 83W Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Single IGBTs - 785-1735-6-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
785-1735-6-ND
Single IGBTs 785-1735-6-ND
IGBT 650V 10A 83W Surface Mount TO-263 (D2Pak)

IGBT 650V 10A 83W Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Singapore, Singapore
650V 5A IGBT Transistor
279-AOB5B65M1
650V 5A IGBT Transistor 279-AOB5B65M1
IGBT 650V 5A TO263 Product overview: AOB5B65M1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 5A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 5A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOB5B65M1 can be used for catalog matching and distributor lookup.

IGBT 650V 5A TO263 Product overview: AOB5B65M1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 5A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 5A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOB5B65M1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - AOB5B65M1 - 1016891-AOB5B65M1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - AOB5B65M1
1016891-AOB5B65M1
IGBTs - Single - AOB5B65M1 1016891-AOB5B65M1
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016891-AOB5B65M1 Packaging: Reel - TR Mounting: SMD (SMT) Reverse Recovery Time (trr): 195ns Input Type: Standard Gate Charge: 14nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-263 (D2Pak) Maximum Current Collector: 10A VCEO Maximum Collector-Emitter Breakdown Voltage: 650V Maximum Power Dissipation: 83W Pulsed Collector Current: 15A Collector-emitter saturation voltage(Max): 1.98V @ 15V, 5A Total Switching Energy(Ets): 80μJ (on), 70μJ (off) Turn-on and Turn-off delay time: 8.5ns/106ns Testing Conditions: 400V, 5A, 60 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016891-AOB5B65M1
Packaging: Reel - TR
Mounting: SMD (SMT)
Reverse Recovery Time (trr): 195ns
Input Type: Standard
Gate Charge: 14nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-263 (D2Pak)
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 650V
Maximum Power Dissipation: 83W
Pulsed Collector Current: 15A
Collector-emitter saturation voltage(Max): 1.98V @ 15V, 5A
Total Switching Energy(Ets): 80μJ (on), 70μJ (off)
Turn-on and Turn-off delay time: 8.5ns/106ns
Testing Conditions: 400V, 5A, 60 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - AOB5B65M1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
AOB5B65M1
Discrete Semiconductor Products - Transistors - IGBTs AOB5B65M1
IGBT 650V 5A TO263

IGBT 650V 5A TO263

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 785-1735-2-ND 785-1735-1-ND 279-AOB5B65M1 1016891-AOB5B65M1 AOB5B65M1
Product Name Single IGBTs Single IGBTs 650V 5A IGBT Transistor IGBTs - Single - AOB5B65M1 Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data