Alpha & Omega Semiconductor, Ltd. 600V 10A 82.4W IGBT Transistor AOB5B60D

Description
IGBT 600V 10A 82.4W TO263 Product overview: AOB5B60D from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A, 82.4W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 10A, 82.4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOB5B60D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 10A 82.4W TO263 Product overview: AOB5B60D from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A, 82.4W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 10A, 82.4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOB5B60D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 10A 82.4W IGBT Transistor
279-AOB5B60D
600V 10A 82.4W IGBT Transistor 279-AOB5B60D
IGBT 600V 10A 82.4W TO263 Product overview: AOB5B60D from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A, 82.4W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 10A, 82.4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOB5B60D can be used for catalog matching and distributor lookup.

IGBT 600V 10A 82.4W TO263 Product overview: AOB5B60D from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A, 82.4W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 10A, 82.4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOB5B60D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - AOB5B60D-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
AOB5B60D-ND
Single IGBTs AOB5B60D-ND
IGBT 600V 23A 82.4W Surface Mount TO-263 (D2Pak)

IGBT 600V 23A 82.4W Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
IGBTs - Single - AOB5B60D - 1144904-AOB5B60D - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - AOB5B60D
1144904-AOB5B60D
IGBTs - Single - AOB5B60D 1144904-AOB5B60D
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144904-AOB5B60D Series: Alpha IGBT Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Power - Max: 82.4W Reverse Recovery Time (trr): 98ns Current - Collector Pulsed (Icm): 20A Switching Energy: 140μJ (on), 40μJ (off) Input Type: Standard Gate Charge: 9.4nC Td (on/off) @ 25°C: 12ns/83ns Test Condition: 400V, 5A, 60 Ohm, 15V Family Name: AOB5B60D Categories: Discrete Semiconductor Products Manufacturer Homepage: www.aosmd.com Manufacturer Package: TO-263 (D2Pak) Current - Collector (Ic) (Maximum): 23A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 1.8V @ 15V, 5A Alternative Parts (Cross-Reference): STGB3NB60KDT4; STGB3NB60HD; SGB04N60; Introduction Date: November 15, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144904-AOB5B60D
Series: Alpha IGBT
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Power - Max: 82.4W
Reverse Recovery Time (trr): 98ns
Current - Collector Pulsed (Icm): 20A
Switching Energy: 140μJ (on), 40μJ (off)
Input Type: Standard
Gate Charge: 9.4nC
Td (on/off) @ 25°C: 12ns/83ns
Test Condition: 400V, 5A, 60 Ohm, 15V
Family Name: AOB5B60D
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: TO-263 (D2Pak)
Current - Collector (Ic) (Maximum): 23A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 1.8V @ 15V, 5A
Alternative Parts (Cross-Reference): STGB3NB60KDT4; STGB3NB60HD; SGB04N60;
Introduction Date: November 15, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - AOB5B60D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
AOB5B60D
Discrete Semiconductor Products - Transistors - IGBTs AOB5B60D
IGBT 600V 10A 82.4W TO263

IGBT 600V 10A 82.4W TO263

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-AOB5B60D AOB5B60D-ND 1144904-AOB5B60D AOB5B60D
Product Name 600V 10A 82.4W IGBT Transistor Single IGBTs IGBTs - Single - AOB5B60D Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data