Alpha & Omega Semiconductor, Ltd. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs AOB380A60CL

Description
Win Source Part Number: 1377813-AOB380A60CL Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Alpha & Omega Semiconductor Inc. Series: aMOS5™ Package: Tape & Reel Product Status: Active Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Base Product Number: AOB380 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 11A (Tc) Drive Voltage (Max Rds On, Min Rds On): 10V Rds On (Max) @ Id, Vgs: 380mOhm @ 5.5A, 10V Vgs(th) (Max) @ Id: 3.8V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 20 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 955 pF @ 100 V Power Dissipation (Max): 131W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99
Request a Quote Datasheet
Description
Win Source Part Number: 1377813-AOB380A60CL Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Alpha & Omega Semiconductor Inc. Series: aMOS5™ Package: Tape & Reel Product Status: Active Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Base Product Number: AOB380 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 11A (Tc) Drive Voltage (Max Rds On, Min Rds On): 10V Rds On (Max) @ Id, Vgs: 380mOhm @ 5.5A, 10V Vgs(th) (Max) @ Id: 3.8V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 20 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 955 pF @ 100 V Power Dissipation (Max): 131W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1377813-AOB380A60CL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1377813-AOB380A60CL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1377813-AOB380A60CL
Win Source Part Number: 1377813-AOB380A60CL Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Alpha & Omega Semiconductor Inc. Series: aMOS5™ Package: Tape & Reel Product Status: Active Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Base Product Number: AOB380 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 11A (Tc) Drive Voltage (Max Rds On, Min Rds On): 10V Rds On (Max) @ Id, Vgs: 380mOhm @ 5.5A, 10V Vgs(th) (Max) @ Id: 3.8V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 20 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 955 pF @ 100 V Power Dissipation (Max): 131W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1377813-AOB380A60CL
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Alpha & Omega Semiconductor Inc.
Series: aMOS5™
Package: Tape & Reel
Product Status: Active
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Base Product Number: AOB380
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 11A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 10V
Rds On (Max) @ Id, Vgs: 380mOhm @ 5.5A, 10V
Vgs(th) (Max) @ Id: 3.8V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 20 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 955 pF @ 100 V
Power Dissipation (Max): 131W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Singapore, Singapore
600V 11A MOSFET Transistor
278-AOB380A60CL
600V 11A MOSFET Transistor 278-AOB380A60CL
MOSFET N-CH 600V 11A TO263 Product overview: AOB380A60CL from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOB380A60CL can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 11A TO263 Product overview: AOB380A60CL from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOB380A60CL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 785-AOB380A60CLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AOB380A60CLTR-ND
Single FETs, MOSFETs 785-AOB380A60CLTR-ND
N-Channel 600V 11A (Tc) 131W (Tc) Surface Mount TO-263 (D2Pak)

N-Channel 600V 11A (Tc) 131W (Tc) Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Single FETs, MOSFETs - 785-AOB380A60CLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AOB380A60CLDKR-ND
Single FETs, MOSFETs 785-AOB380A60CLDKR-ND
N-Channel 600V 11A (Tc) 131W (Tc) Surface Mount TO-263 (D2Pak)

N-Channel 600V 11A (Tc) 131W (Tc) Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Single FETs, MOSFETs - 785-AOB380A60CLCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AOB380A60CLCT-ND
Single FETs, MOSFETs 785-AOB380A60CLCT-ND
N-Channel 600V 11A (Tc) 131W (Tc) Surface Mount TO-263 (D2Pak)

N-Channel 600V 11A (Tc) 131W (Tc) Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Single FETs, MOSFETs - AOB380A60CL - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AOB380A60CL
Single FETs, MOSFETs AOB380A60CL
MOSFET N-CH 600V 11A TO263

MOSFET N-CH 600V 11A TO263

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - AOB380A60CL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
AOB380A60CL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single AOB380A60CL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1377813-AOB380A60CL 278-AOB380A60CL 785-AOB380A60CLTR-ND AOB380A60CL AOB380A60CL
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 600V 11A MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 131000 milliwatts 131000 milliwatts 131000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-263; SOT3 Tape & Reel (TR) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - UJ3C065080T3S - ODG (Origin Data Global)
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 650 volts
IDSS 31000 milliamps
View Details
4 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - AUIRF6218STRLTR-ND - DigiKey
Specs
Polarity P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers