Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOB256L

Description
N-Channel 150V 3A (Ta), 19A (Tc) 2.1W (Ta), 83W (Tc) Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet
Description
N-Channel 150V 3A (Ta), 19A (Tc) 2.1W (Ta), 83W (Tc) Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AOB256L-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AOB256L-ND
Single FETs, MOSFETs AOB256L-ND
N-Channel 150V 3A (Ta), 19A (Tc) 2.1W (Ta), 83W (Tc) Surface Mount TO-263 (D2Pak)

N-Channel 150V 3A (Ta), 19A (Tc) 2.1W (Ta), 83W (Tc) Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Singapore, Singapore
150V 3A 19A MOSFET Transistor
278-AOB256L
150V 3A 19A MOSFET Transistor 278-AOB256L
MOSFET N-CH 150V 3A/19A TO263 Product overview: AOB256L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 3A, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 3A, 19A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOB256L can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 3A/19A TO263 Product overview: AOB256L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 3A, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 3A, 19A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOB256L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOB256L - 1144872-AOB256L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOB256L
1144872-AOB256L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOB256L 1144872-AOB256L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144872-AOB256L Packaging: Reel - TR Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 3A (Ta), 19A (Tc) Family Name: AOB256L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Homepage: www.aosmd.com Manufacturer Package: TO-263 (D2Pak) Channel Type Type: N Drain Source Voltage: 150V Vgs(th) (Maximum) @ Id: 2.8V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 22nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1165pF @ 75V Vgs (Maximum): ±20V Power Dissipation (Maximum): 2.1W (Ta), 83W (Tc) Rds On (Maximum) @ Id, Vgs: 85 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): IRFS23N15DPBF; IRFS23N15DTRL; FDB2570; Introduction Date: August 15, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144872-AOB256L
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 3A (Ta), 19A (Tc)
Family Name: AOB256L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: TO-263 (D2Pak)
Channel Type Type: N
Drain Source Voltage: 150V
Vgs(th) (Maximum) @ Id: 2.8V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 22nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1165pF @ 75V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 2.1W (Ta), 83W (Tc)
Rds On (Maximum) @ Id, Vgs: 85 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): IRFS23N15DPBF; IRFS23N15DTRL; FDB2570;
Introduction Date: August 15, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOB256L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOB256L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOB256L
MOSFET N-CH 150V 3A/19A TO263

MOSFET N-CH 150V 3A/19A TO263

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AOB256L-ND 278-AOB256L 1144872-AOB256L AOB256L
Product Name Single FETs, MOSFETs 150V 3A 19A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOB256L Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data