Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 078121-AOB1608L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.1W (Ta), 333W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-263 (D2Pak)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 11A (Ta), 140A (Tc)
Gate-Source Threshold Voltage: 3.7V @ 250μA
Max Gate Charge: 84nC @ 10V
Max Input Capacitance: 3690pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.3 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
N-Channel 60V 11A (Ta), 140A (Tc) 2.1W (Ta), 333W (Tc) Surface Mount TO-263 (D2Pak)
MOSFET N-CH 60V 11A/140A TO263 Product overview: AOB1608L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 11A, 140A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 11A, 140A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOB1608L can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 11A/140A TO263
MOSFET N-CH 60V 11A/140A TO263
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 078121-AOB1608L | 785-1322-2-ND | 278-AOB1608L | AOB1608L | AOB1608L |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOB1608L | Single FETs, MOSFETs | 60V 11A 140A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 60 volts | 60 volts | 60 volts | ||
| PD | 2100 to 333000 milliwatts | 2100 milliwatts | 2100 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Package Type | TO-263; SOT3; TO-263 (D2Pak) | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tape & Reel (TR) | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB |