Alpha & Omega Semiconductor, Ltd. 650V 30A IGBT Transistor AOB15B65M1

Description
IGBT 650V 30A TO263 Product overview: AOB15B65M1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 30A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOB15B65M1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 650V 30A TO263 Product overview: AOB15B65M1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 30A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOB15B65M1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 30A IGBT Transistor
279-AOB15B65M1
650V 30A IGBT Transistor 279-AOB15B65M1
IGBT 650V 30A TO263 Product overview: AOB15B65M1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 30A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOB15B65M1 can be used for catalog matching and distributor lookup.

IGBT 650V 30A TO263 Product overview: AOB15B65M1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 30A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOB15B65M1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 785-1734-1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
785-1734-1-ND
Single IGBTs 785-1734-1-ND
IGBT 650V 30A 214W Surface Mount TO-263 (D2Pak)

IGBT 650V 30A 214W Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Single IGBTs - 785-1734-6-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
785-1734-6-ND
Single IGBTs 785-1734-6-ND
IGBT 650V 30A 214W Surface Mount TO-263 (D2Pak)

IGBT 650V 30A 214W Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Single IGBTs - 785-1734-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
785-1734-2-ND
Single IGBTs 785-1734-2-ND
IGBT 650V 30A 214W Surface Mount TO-263 (D2Pak)

IGBT 650V 30A 214W Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
IGBTs - Single - AOB15B65M1 - 1016850-AOB15B65M1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - AOB15B65M1
1016850-AOB15B65M1
IGBTs - Single - AOB15B65M1 1016850-AOB15B65M1
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016850-AOB15B65M1 Packaging: Reel - TR Mounting: SMD (SMT) Reverse Recovery Time (trr): 317ns Input Type: Standard Gate Charge: 32nC Family Name: AOB15B65M1 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-263 (D2Pak) Maximum Current Collector: 30A VCEO Maximum Collector-Emitter Breakdown Voltage: 650V Maximum Power Dissipation: 214W Pulsed Collector Current: 45A Collector-emitter saturation voltage(Max): 2.15V @ 15V, 15A Total Switching Energy(Ets): 290μJ (on), 200μJ (off) Turn-on and Turn-off delay time: 13ns/116ns Testing Conditions: 400V, 15A, 20 Ohm, 15V Alternative Parts (Cross-Reference): RGT30NL65DTL; RGT30NS65DTL; RGT40NL65DTL; Introduction Date: June 02, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016850-AOB15B65M1
Packaging: Reel - TR
Mounting: SMD (SMT)
Reverse Recovery Time (trr): 317ns
Input Type: Standard
Gate Charge: 32nC
Family Name: AOB15B65M1
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-263 (D2Pak)
Maximum Current Collector: 30A
VCEO Maximum Collector-Emitter Breakdown Voltage: 650V
Maximum Power Dissipation: 214W
Pulsed Collector Current: 45A
Collector-emitter saturation voltage(Max): 2.15V @ 15V, 15A
Total Switching Energy(Ets): 290μJ (on), 200μJ (off)
Turn-on and Turn-off delay time: 13ns/116ns
Testing Conditions: 400V, 15A, 20 Ohm, 15V
Alternative Parts (Cross-Reference): RGT30NL65DTL; RGT30NS65DTL; RGT40NL65DTL;
Introduction Date: June 02, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - AOB15B65M1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
AOB15B65M1
Discrete Semiconductor Products - Transistors - IGBTs AOB15B65M1
IGBT 650V 30A TO263

IGBT 650V 30A TO263

Supplier's Site
IGBT 650V 15A TO263 - 62-AOB15B65M1 - Utmel Electronic Limited
Hong Kong, China
IGBT 650V 15A TO263
62-AOB15B65M1
IGBT 650V 15A TO263 62-AOB15B65M1
IGBT 650V 15A TO263

IGBT 650V 15A TO263

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-AOB15B65M1 785-1734-1-ND 785-1734-6-ND 1016850-AOB15B65M1 AOB15B65M1 62-AOB15B65M1
Product Name 650V 30A IGBT Transistor Single IGBTs Single IGBTs IGBTs - Single - AOB15B65M1 Discrete Semiconductor Products - Transistors - IGBTs IGBT 650V 15A TO263
PD 214 milliwatts 214000 milliwatts 214000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; TO-263 (D2Pak)
Unlock Full Specs
to access all available technical data