Alpha & Omega Semiconductor, Ltd. Single IGBTs AOB15B60D

Description
IGBT 600V 30A 167W Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet
Description
IGBT 600V 30A 167W Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - AOB15B60D-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
AOB15B60D-ND
Single IGBTs AOB15B60D-ND
IGBT 600V 30A 167W Surface Mount TO-263 (D2Pak)

IGBT 600V 30A 167W Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Singapore, Singapore
600V 30A 167W IGBT Transistor
279-AOB15B60D
600V 30A 167W IGBT Transistor 279-AOB15B60D
IGBT 600V 30A 167W TO263 Product overview: AOB15B60D from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A, 167W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 30A, 167W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOB15B60D can be used for catalog matching and distributor lookup.

IGBT 600V 30A 167W TO263 Product overview: AOB15B60D from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A, 167W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 30A, 167W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOB15B60D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - AOB15B60D - 1016849-AOB15B60D - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - AOB15B60D
1016849-AOB15B60D
IGBTs - Single - AOB15B60D 1016849-AOB15B60D
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016849-AOB15B60D Packaging: Reel - TR Mounting: SMD (SMT) Reverse Recovery Time (trr): 196ns Input Type: Standard Gate Charge: 25.4nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-263 (D2Pak) Maximum Current Collector: 30A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 167W Pulsed Collector Current: 60A Collector-emitter saturation voltage(Max): 1.8V @ 15V, 15A Total Switching Energy(Ets): 420μJ (on), 110μJ (off) Turn-on and Turn-off delay time: 21ns/73ns Testing Conditions: 400V, 15A, 20 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016849-AOB15B60D
Packaging: Reel - TR
Mounting: SMD (SMT)
Reverse Recovery Time (trr): 196ns
Input Type: Standard
Gate Charge: 25.4nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-263 (D2Pak)
Maximum Current Collector: 30A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 167W
Pulsed Collector Current: 60A
Collector-emitter saturation voltage(Max): 1.8V @ 15V, 15A
Total Switching Energy(Ets): 420μJ (on), 110μJ (off)
Turn-on and Turn-off delay time: 21ns/73ns
Testing Conditions: 400V, 15A, 20 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - AOB15B60D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
AOB15B60D
Discrete Semiconductor Products - Transistors - IGBTs AOB15B60D
IGBT 600V 30A 167W TO263

IGBT 600V 30A 167W TO263

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number AOB15B60D-ND 279-AOB15B60D 1016849-AOB15B60D AOB15B60D
Product Name Single IGBTs 600V 30A 167W IGBT Transistor IGBTs - Single - AOB15B60D Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data