Alpha & Omega Semiconductor, Ltd. IGBTs - Single - AOB10B65M1 AOB10B65M1

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144855-AOB10B65M1 Series: Alpha IGBT Packaging: Reel - TR Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Power - Max: 150W Reverse Recovery Time (trr): 262ns Current - Collector Pulsed (Icm): 30A Switching Energy: 180μJ (on), 130μJ (off) Input Type: Standard Gate Charge: 24nC Td (on/off) @ 25°C: 12ns/91ns Test Condition: 400V, 10A, 30 Ohm, 15V Family Name: AOB10B65M1 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.aosmd.com Manufacturer Package: TO-263 (D2Pak) Current - Collector (Ic) (Maximum): 20A Voltage - Collector Emitter Breakdown (Maximum): 650V Vce(on) (Maximum) @ Vge, Ic: 2V @ 15V, 10A Alternative Parts (Cross-Reference): IRGS4715DTRRPbF; IRGS4715DTRLPbF; RGT16NS65DTL; Introduction Date: June 02, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144855-AOB10B65M1 Series: Alpha IGBT Packaging: Reel - TR Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Power - Max: 150W Reverse Recovery Time (trr): 262ns Current - Collector Pulsed (Icm): 30A Switching Energy: 180μJ (on), 130μJ (off) Input Type: Standard Gate Charge: 24nC Td (on/off) @ 25°C: 12ns/91ns Test Condition: 400V, 10A, 30 Ohm, 15V Family Name: AOB10B65M1 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.aosmd.com Manufacturer Package: TO-263 (D2Pak) Current - Collector (Ic) (Maximum): 20A Voltage - Collector Emitter Breakdown (Maximum): 650V Vce(on) (Maximum) @ Vge, Ic: 2V @ 15V, 10A Alternative Parts (Cross-Reference): IRGS4715DTRRPbF; IRGS4715DTRLPbF; RGT16NS65DTL; Introduction Date: June 02, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - AOB10B65M1 - 1144855-AOB10B65M1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - AOB10B65M1
1144855-AOB10B65M1
IGBTs - Single - AOB10B65M1 1144855-AOB10B65M1
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144855-AOB10B65M1 Series: Alpha IGBT Packaging: Reel - TR Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Power - Max: 150W Reverse Recovery Time (trr): 262ns Current - Collector Pulsed (Icm): 30A Switching Energy: 180μJ (on), 130μJ (off) Input Type: Standard Gate Charge: 24nC Td (on/off) @ 25°C: 12ns/91ns Test Condition: 400V, 10A, 30 Ohm, 15V Family Name: AOB10B65M1 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.aosmd.com Manufacturer Package: TO-263 (D2Pak) Current - Collector (Ic) (Maximum): 20A Voltage - Collector Emitter Breakdown (Maximum): 650V Vce(on) (Maximum) @ Vge, Ic: 2V @ 15V, 10A Alternative Parts (Cross-Reference): IRGS4715DTRRPbF; IRGS4715DTRLPbF; RGT16NS65DTL; Introduction Date: June 02, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144855-AOB10B65M1
Series: Alpha IGBT
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Power - Max: 150W
Reverse Recovery Time (trr): 262ns
Current - Collector Pulsed (Icm): 30A
Switching Energy: 180μJ (on), 130μJ (off)
Input Type: Standard
Gate Charge: 24nC
Td (on/off) @ 25°C: 12ns/91ns
Test Condition: 400V, 10A, 30 Ohm, 15V
Family Name: AOB10B65M1
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: TO-263 (D2Pak)
Current - Collector (Ic) (Maximum): 20A
Voltage - Collector Emitter Breakdown (Maximum): 650V
Vce(on) (Maximum) @ Vge, Ic: 2V @ 15V, 10A
Alternative Parts (Cross-Reference): IRGS4715DTRRPbF; IRGS4715DTRLPbF; RGT16NS65DTL;
Introduction Date: June 02, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single IGBTs - 785-1733-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
785-1733-2-ND
Single IGBTs 785-1733-2-ND
IGBT 650V 20A 150W Surface Mount TO-263 (D2Pak)

IGBT 650V 20A 150W Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Singapore, Singapore
650V 10A IGBT Transistor
279-AOB10B65M1
650V 10A IGBT Transistor 279-AOB10B65M1
IGBT 650V 10A TO263 Product overview: AOB10B65M1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 10A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOB10B65M1 can be used for catalog matching and distributor lookup.

IGBT 650V 10A TO263 Product overview: AOB10B65M1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 10A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOB10B65M1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBT 650V 10A TO263 - 62-AOB10B65M1 - Utmel Electronic Limited
Hong Kong, China
IGBT 650V 10A TO263
62-AOB10B65M1
IGBT 650V 10A TO263 62-AOB10B65M1
IGBT 650V 10A TO263

IGBT 650V 10A TO263

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - AOB10B65M1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
AOB10B65M1
Discrete Semiconductor Products - Transistors - IGBTs AOB10B65M1
IGBT 650V 10A TO263

IGBT 650V 10A TO263

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1144855-AOB10B65M1 785-1733-2-ND 279-AOB10B65M1 62-AOB10B65M1 AOB10B65M1
Product Name IGBTs - Single - AOB10B65M1 Single IGBTs 650V 10A IGBT Transistor IGBT 650V 10A TO263 Discrete Semiconductor Products - Transistors - IGBTs
Package Type TO-263; SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR)
Unlock Full Specs
to access all available technical data