Alpha & Omega Semiconductor, Ltd. Hard To Find - AO9926E AO9926E

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144854-AO9926E Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144854-AO9926E Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AO9926E - 1144854-AO9926E - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AO9926E
1144854-AO9926E
Hard To Find - AO9926E 1144854-AO9926E
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144854-AO9926E Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144854-AO9926E
Manufacturer Homepage: www.aosmd.com
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1144854-AO9926E
Product Name Hard To Find - AO9926E
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

30V 5.3A MOSFET Transistor - 289-AUIRF7303QTR - ERSAELECTRONICS PTE. LTD.
Specs
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
4 suppliers
DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details