Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AO7408

Description
N-Channel 20V 2A (Ta) 350mW (Ta) Surface Mount SC-70-6
Request a Quote Datasheet
Description
N-Channel 20V 2A (Ta) 350mW (Ta) Surface Mount SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AO7408-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AO7408-ND
Single FETs, MOSFETs AO7408-ND
N-Channel 20V 2A (Ta) 350mW (Ta) Surface Mount SC-70-6

N-Channel 20V 2A (Ta) 350mW (Ta) Surface Mount SC-70-6

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO7408 - 120366-AO7408 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO7408
120366-AO7408
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO7408 120366-AO7408
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 120366-AO7408 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 350mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 Dimension: 6-TSSOP, SC-88, SOT-363 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 4nC @ 4.5V Max Input Capacitance: 320pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 62 mOhm @ 2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 120366-AO7408
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 350mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6
Dimension: 6-TSSOP, SC-88, SOT-363
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 4nC @ 4.5V
Max Input Capacitance: 320pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 62 mOhm @ 2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
20V 2A MOSFET Transistor
278-AO7408
20V 2A MOSFET Transistor 278-AO7408
MOSFET N-CH 20V 2A SC70-6 Product overview: AO7408 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO7408 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 2A SC70-6 Product overview: AO7408 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO7408 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO7408 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO7408
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO7408
MOSFET N-CH 20V 2A SC70-6

MOSFET N-CH 20V 2A SC70-6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AO7408-ND 120366-AO7408 278-AO7408 AO7408
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO7408 20V 2A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type 6-TSSOP, SC-88, SOT-363 SOT3; SC-70-6 Tape & Reel (TR) Surface Mount
V(BR)DSS 20 volts 20 volts
PD 350 milliwatts 350 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products