Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AO7404

Description
N-Channel 20V 1A (Ta) 350mW (Ta) Surface Mount SC-70-3
Request a Quote Datasheet
Description
N-Channel 20V 1A (Ta) 350mW (Ta) Surface Mount SC-70-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1086-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1086-2-ND
Single FETs, MOSFETs 785-1086-2-ND
N-Channel 20V 1A (Ta) 350mW (Ta) Surface Mount SC-70-3

N-Channel 20V 1A (Ta) 350mW (Ta) Surface Mount SC-70-3

Buy Now Datasheet
Singapore, Singapore
20V 1A MOSFET Transistor
278-AO7404
20V 1A MOSFET Transistor 278-AO7404
MOSFET N-CH 20V 1A SC70-3 Product overview: AO7404 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO7404 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 1A SC70-3 Product overview: AO7404 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO7404 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO7404 - 009780-AO7404 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO7404
009780-AO7404
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO7404 009780-AO7404
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 009780-AO7404 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 350mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 Dimension: SC-70, SOT-323 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1A (Ta) Gate-Source Threshold Voltage: 800mV @ 250μA Max Gate Charge: 1.57nC @ 4.5V Max Input Capacitance: 101pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 225 mOhm @ 1A, 4.5V Alternative Parts (Cross-Reference): NTE4153NT1G; Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 009780-AO7404
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 350mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-3
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1A (Ta)
Gate-Source Threshold Voltage: 800mV @ 250μA
Max Gate Charge: 1.57nC @ 4.5V
Max Input Capacitance: 101pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 225 mOhm @ 1A, 4.5V
Alternative Parts (Cross-Reference): NTE4153NT1G;
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO7404 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO7404
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO7404
MOSFET N-CH 20V 1A SC70-3

MOSFET N-CH 20V 1A SC70-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1086-2-ND 278-AO7404 009780-AO7404 AO7404
Product Name Single FETs, MOSFETs 20V 1A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO7404 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type SOT323; SC-70, SOT-323 Tape & Reel (TR) SOT3; SOT323; SC-70-3 SOT323; SC-70, SOT-323
PD 350 milliwatts 350 milliwatts
Unlock Full Specs
to access all available technical data