Alpha & Omega Semiconductor, Ltd. FET, MOSFET Arrays AO6810

Description
Mosfet Array 2 N-Channel (Dual) 30V 3.5A 1.15W Surface Mount 6-TSOP
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 3.5A 1.15W Surface Mount 6-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 785-1207-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-1207-2-ND
FET, MOSFET Arrays 785-1207-2-ND
Mosfet Array 2 N-Channel (Dual) 30V 3.5A 1.15W Surface Mount 6-TSOP

Mosfet Array 2 N-Channel (Dual) 30V 3.5A 1.15W Surface Mount 6-TSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO6810 - 1016834-AO6810 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO6810
1016834-AO6810
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO6810 1016834-AO6810
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016834-AO6810 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Maximum Power Dissipation: 1.15W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.5A Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 5nC @ 10V Max Input Capacitance: 210pF @ 15V Maximum Rds On at Id,Vgs: 50 mOhm @ 3.5A, 10V Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016834-AO6810
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Maximum Power Dissipation: 1.15W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.5A
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 5nC @ 10V
Max Input Capacitance: 210pF @ 15V
Maximum Rds On at Id,Vgs: 50 mOhm @ 3.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO6810 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO6810
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO6810
MOSFET 2N-CH 30V 3.5A 6TSOP

MOSFET 2N-CH 30V 3.5A 6TSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1207-2-ND 1016834-AO6810 AO6810
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO6810 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SC-74, SOT-457 SOT3; 6-TSOP
Polarity N-Channel
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1134S - 906320-2SB1134S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
MOSFETs - 2207343P - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-263; TO-263
View Details
8 suppliers