Alpha & Omega Semiconductor, Ltd. FETs - Arrays - AO6608 AO6608

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 801390-AO6608 Packaging: Reel Mounting Style: SMD FET Type: N and P-Channel Complementary FET Feature: Standard Drain to Source Voltage (Vdss): 30V, 20V Power - Max: 1.25W Supplier Device Package: 6-TSOP Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SC-74, SOT-457 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 60mOhm at 3.4A, 10V, 75mOhm at 3.3A, 4.5V Gate Charge (Qg) (Maximum) at Vgs: 3nC at 4.5V, 10nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 235pF at 15V, 510pF at 10V Current - Continuous Drain (Id) at 25°C: 3.4A , 3.3A Vgs(th) (Maximum) at Id: 1.5V at 250μA, 1V at 250μA
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 801390-AO6608 Packaging: Reel Mounting Style: SMD FET Type: N and P-Channel Complementary FET Feature: Standard Drain to Source Voltage (Vdss): 30V, 20V Power - Max: 1.25W Supplier Device Package: 6-TSOP Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SC-74, SOT-457 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 60mOhm at 3.4A, 10V, 75mOhm at 3.3A, 4.5V Gate Charge (Qg) (Maximum) at Vgs: 3nC at 4.5V, 10nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 235pF at 15V, 510pF at 10V Current - Continuous Drain (Id) at 25°C: 3.4A , 3.3A Vgs(th) (Maximum) at Id: 1.5V at 250μA, 1V at 250μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Arrays - AO6608 - 801390-AO6608 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - AO6608
801390-AO6608
FETs - Arrays - AO6608 801390-AO6608
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 801390-AO6608 Packaging: Reel Mounting Style: SMD FET Type: N and P-Channel Complementary FET Feature: Standard Drain to Source Voltage (Vdss): 30V, 20V Power - Max: 1.25W Supplier Device Package: 6-TSOP Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SC-74, SOT-457 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 60mOhm at 3.4A, 10V, 75mOhm at 3.3A, 4.5V Gate Charge (Qg) (Maximum) at Vgs: 3nC at 4.5V, 10nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 235pF at 15V, 510pF at 10V Current - Continuous Drain (Id) at 25°C: 3.4A , 3.3A Vgs(th) (Maximum) at Id: 1.5V at 250μA, 1V at 250μA

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 801390-AO6608
Packaging: Reel
Mounting Style: SMD
FET Type: N and P-Channel Complementary
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V, 20V
Power - Max: 1.25W
Supplier Device Package: 6-TSOP
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SC-74, SOT-457
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 60mOhm at 3.4A, 10V, 75mOhm at 3.3A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs: 3nC at 4.5V, 10nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 235pF at 15V, 510pF at 10V
Current - Continuous Drain (Id) at 25°C: 3.4A , 3.3A
Vgs(th) (Maximum) at Id: 1.5V at 250μA, 1V at 250μA

Buy Now
Singapore, Singapore
30V 3.4A MOSFET Transistor
289-AO6608
30V 3.4A MOSFET Transistor 289-AO6608
MOSFET N/P-CH 30V 3.4A 6TSOP Product overview: AO6608 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO6608 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 30V 3.4A 6TSOP Product overview: AO6608 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO6608 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 785-1787-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-1787-6-ND
FET, MOSFET Arrays 785-1787-6-ND
Mosfet Array N and P-Channel Complementary 30V, 20V 3.4A (Ta), 3.3A (Ta) 1.25W (Ta) Surface Mount 6-TSOP

Mosfet Array N and P-Channel Complementary 30V, 20V 3.4A (Ta), 3.3A (Ta) 1.25W (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
FET, MOSFET Arrays - 785-1787-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-1787-2-ND
FET, MOSFET Arrays 785-1787-2-ND
Mosfet Array N and P-Channel Complementary 30V, 20V 3.4A (Ta), 3.3A (Ta) 1.25W (Ta) Surface Mount 6-TSOP

Mosfet Array N and P-Channel Complementary 30V, 20V 3.4A (Ta), 3.3A (Ta) 1.25W (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
FET, MOSFET Arrays - 785-1787-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-1787-1-ND
FET, MOSFET Arrays 785-1787-1-ND
Mosfet Array N and P-Channel Complementary 30V, 20V 3.4A (Ta), 3.3A (Ta) 1.25W (Ta) Surface Mount 6-TSOP

Mosfet Array N and P-Channel Complementary 30V, 20V 3.4A (Ta), 3.3A (Ta) 1.25W (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO6608 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO6608
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO6608
MOSFET N/P-CH 30V 3.4A 6TSOP

MOSFET N/P-CH 30V 3.4A 6TSOP

Supplier's Site
FET, MOSFET Arrays - AO6608 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
AO6608
FET, MOSFET Arrays AO6608
MOSFET ARRAY N/P-CH 30/20V 6TSOP

MOSFET ARRAY N/P-CH 30/20V 6TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 801390-AO6608 289-AO6608 785-1787-6-ND AO6608 AO6608
Product Name FETs - Arrays - AO6608 30V 3.4A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Polarity P-Channel P-Channel; N and P-Channel Complementary
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 Tape & Reel (TR) SC-74, SOT-457 SC-74, SOT-457
Packing Method Tape Reel; Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
Single FETs, MOSFETs - 94-3412PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers