Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO6409A AO6409A

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 099457-AO6409A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SC-74, SOT-457 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 5.5A (Ta) Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 11nC @ 4.5V Max Input Capacitance: 905pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 41 mOhm @ 5.5A, 4.5V Alternative Parts (Cross-Reference): TPC6104(TE85L,F,M); TSM3433CX6; TSM3433CX6 RF; AO6409A; Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 099457-AO6409A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SC-74, SOT-457 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 5.5A (Ta) Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 11nC @ 4.5V Max Input Capacitance: 905pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 41 mOhm @ 5.5A, 4.5V Alternative Parts (Cross-Reference): TPC6104(TE85L,F,M); TSM3433CX6; TSM3433CX6 RF; AO6409A; Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO6409A - 099457-AO6409A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO6409A
099457-AO6409A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO6409A 099457-AO6409A
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 099457-AO6409A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SC-74, SOT-457 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 5.5A (Ta) Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 11nC @ 4.5V Max Input Capacitance: 905pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 41 mOhm @ 5.5A, 4.5V Alternative Parts (Cross-Reference): TPC6104(TE85L,F,M); TSM3433CX6; TSM3433CX6 RF; AO6409A; Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 099457-AO6409A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SC-74, SOT-457
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5.5A (Ta)
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Gate Charge: 11nC @ 4.5V
Max Input Capacitance: 905pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 41 mOhm @ 5.5A, 4.5V
Alternative Parts (Cross-Reference): TPC6104(TE85L,F,M); TSM3433CX6; TSM3433CX6 RF; AO6409A;
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 5.5A MOSFET Transistor
278-AO6409A
20V 5.5A MOSFET Transistor 278-AO6409A
MOSFET P-CH 20V 5.5A 6TSOP Product overview: AO6409A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO6409A can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 5.5A 6TSOP Product overview: AO6409A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO6409A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 785-1598-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1598-6-ND
Single FETs, MOSFETs 785-1598-6-ND
P-Channel 20V 5.5A (Ta) 2.1W (Ta) Surface Mount 6-TSOP

P-Channel 20V 5.5A (Ta) 2.1W (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - 785-1598-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1598-2-ND
Single FETs, MOSFETs 785-1598-2-ND
P-Channel 20V 5.5A (Ta) 2.1W (Ta) Surface Mount 6-TSOP

P-Channel 20V 5.5A (Ta) 2.1W (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - 785-1598-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1598-1-ND
Single FETs, MOSFETs 785-1598-1-ND
P-Channel 20V 5.5A (Ta) 2.1W (Ta) Surface Mount 6-TSOP

P-Channel 20V 5.5A (Ta) 2.1W (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO6409A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO6409A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO6409A
MOSFET P-CH 20V 5.5A 6TSOP

MOSFET P-CH 20V 5.5A 6TSOP

Supplier's Site
Single FETs, MOSFETs - AO6409A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AO6409A
Single FETs, MOSFETs AO6409A
MOSFET P-CH 20V 5.5A 6TSOP

MOSFET P-CH 20V 5.5A 6TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 099457-AO6409A 278-AO6409A 785-1598-6-ND AO6409A AO6409A
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO6409A 20V 5.5A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 20 volts 20 volts 20 volts
PD 2100 milliwatts 2100 milliwatts 2100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 6-TSOP Tape & Reel (TR) SC-74, SOT-457 SC-74, SOT-457 SC-74, SOT-457
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details