Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AO5404E

Description
N-Channel 20V 500mA (Ta) 280mW (Ta) Surface Mount SC-89-3
Request a Quote Datasheet
Description
N-Channel 20V 500mA (Ta) 280mW (Ta) Surface Mount SC-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1558-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1558-2-ND
Single FETs, MOSFETs 785-1558-2-ND
N-Channel 20V 500mA (Ta) 280mW (Ta) Surface Mount SC-89-3

N-Channel 20V 500mA (Ta) 280mW (Ta) Surface Mount SC-89-3

Buy Now Datasheet
Singapore, Singapore
20V 500MA MOSFET Transistor
278-AO5404E
20V 500MA MOSFET Transistor 278-AO5404E
MOSFET N-CH 20V 500MA SC89-3 Product overview: AO5404E from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 500MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 500MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO5404E can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 500MA SC89-3 Product overview: AO5404E from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 500MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 500MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO5404E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO5404E - 009768-AO5404E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO5404E
009768-AO5404E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO5404E 009768-AO5404E
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 009768-AO5404E Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 280mW (Ta) Family Name: AO5404E Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-89-3 Dimension: SC-89, SOT-490 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 500mA (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 1nC @ 4.5V Max Input Capacitance: 45pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 550 mOhm @ 500mA, 4.5V Introduction Date: March 07, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 009768-AO5404E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 280mW (Ta)
Family Name: AO5404E
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-89-3
Dimension: SC-89, SOT-490
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 500mA (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 1nC @ 4.5V
Max Input Capacitance: 45pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 550 mOhm @ 500mA, 4.5V
Introduction Date: March 07, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO5404E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO5404E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO5404E
MOSFET N-CH 20V 500MA SC89-3

MOSFET N-CH 20V 500MA SC89-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1558-2-ND 278-AO5404E 009768-AO5404E AO5404E
Product Name Single FETs, MOSFETs 20V 500MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO5404E Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type SC-89, SOT-490 Tape & Reel (TR) SOT3; SC-89-3 SC-89, SOT-490
PD 280 milliwatts 280 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 55 Watt, 28 V GaN RF Power Transistor - T2G4005528-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
3 suppliers
Single FETs, MOSFETs - 448-AUIRF7647S2TR-ND - DigiKey
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric SC
Transistor Grade / Operating Range Automotive
View Details
7 suppliers