Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO5401E AO5401E

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 098550-AO5401E Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 280mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-89-3 Dimension: SC-89, SOT-490 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 500mA (Ta) Gate-Source Threshold Voltage: 900mV @ 250μA Max Input Capacitance: 100pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 800 mOhm @ 500mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 098550-AO5401E Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 280mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-89-3 Dimension: SC-89, SOT-490 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 500mA (Ta) Gate-Source Threshold Voltage: 900mV @ 250μA Max Input Capacitance: 100pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 800 mOhm @ 500mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO5401E - 098550-AO5401E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO5401E
098550-AO5401E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO5401E 098550-AO5401E
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 098550-AO5401E Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 280mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-89-3 Dimension: SC-89, SOT-490 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 500mA (Ta) Gate-Source Threshold Voltage: 900mV @ 250μA Max Input Capacitance: 100pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 800 mOhm @ 500mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 098550-AO5401E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 280mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-89-3
Dimension: SC-89, SOT-490
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 500mA (Ta)
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Input Capacitance: 100pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 800 mOhm @ 500mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
20V 500MA MOSFET Transistor
278-AO5401E
20V 500MA MOSFET Transistor 278-AO5401E
MOSFET P-CH 20V 500MA SC89-3 Product overview: AO5401E from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 500MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 500MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO5401E can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 500MA SC89-3 Product overview: AO5401E from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 500MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 500MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO5401E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 785-1557-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1557-2-ND
Single FETs, MOSFETs 785-1557-2-ND
P-Channel 20V 500mA (Ta) 280mW (Ta) Surface Mount SC-89-3

P-Channel 20V 500mA (Ta) 280mW (Ta) Surface Mount SC-89-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO5401E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO5401E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO5401E
MOSFET P-CH 20V 500MA SC89-3

MOSFET P-CH 20V 500MA SC89-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 098550-AO5401E 278-AO5401E 785-1557-2-ND AO5401E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO5401E 20V 500MA MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel
V(BR)DSS 20 volts
PD 280 milliwatts 280 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 64-2096PBFTR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB
View Details
3 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details